Texas Instruments SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop SN74LVC1G80DCKRG4

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop - SN74LVC1G80DCKRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop
SN74LVC1G80DCKRG4
SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop SN74LVC1G80DCKRG4
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 125

Single Positive-Edge-Triggered D-Type Flip-Flop 5-SC70 -40 to 125

Buy Now Datasheet
Flip Flops - 296-51603-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-51603-2-ND
Flip Flops 296-51603-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC1G80DCKRG4
1100491-SN74LVC1G80DCKRG4
Logic - Logic - Flip Flops - SN74LVC1G80DCKRG4 1100491-SN74LVC1G80DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1100491-SN74LVC1G80D CKRG4 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Inverted Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 5-TSSOP, SC-70-5, SOT-353 Purpose: Standard Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100491-SN74LVC1G80DCKRG4
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Inverted
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 5-TSSOP, SC-70-5, SOT-353
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC1G80DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC1G80DCKRG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC1G80DCKRG4
IC FF D-TYPE SNGL 1BIT SC70-5

IC FF D-TYPE SNGL 1BIT SC70-5

Supplier's Site
Logic - Flip Flops - SN74LVC1G80DCKRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC1G80DCKRG4
Logic - Flip Flops SN74LVC1G80DCKRG4
IC FF D-TYPE SNGL 1BIT SC70-5

IC FF D-TYPE SNGL 1BIT SC70-5

Supplier's Site Datasheet
Flip Flops - SN74LVC1G80DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC1G80DCKRG4 296-51603-2-ND 1100491-SN74LVC1G80DCKRG4 SN74LVC1G80DCKRG4 SN74LVC1G80DCKRG4 SN74LVC1G80DCKRG4
Product Name SN74LVC1G80 Single Positive-Edge-Triggered D-Type Flip-Flop Flip Flops Logic - Logic - Flip Flops - SN74LVC1G80DCKRG4 Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V
Propagation Delay 9.1 ns 4.5 ns 4.5 ns
fMAX 150 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 11 ns
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
Flip Flops - 54LS174LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 100355W-QMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-CFlatpack
View Details
2 suppliers