Manufacturer: Texas Instruments
Win Source Part Number: 749421-SN74LVC1G79YE
Series: 74LVC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 5-XFBGA, DSBGA
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent: 10μA
Input Capacitance: 4pF
Part Status: Obsolete(EOL)
Family Name: SN74LVC1G79
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 160MHz
Alternative Parts (Cross-Reference): SN74LVC1G79YEP; SN74LVC1G79YZPR;
Introduction Date: February 01, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC FF D-TYPE SNGL 1BIT 5DSBGA
IC FF D-TYPE SNGL 1BIT 5DSBGA
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-XFBGA, DSBGA
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 749421-SN74LVC1G79YEPR | SN74LVC1G79YEPR | SN74LVC1G79YEPR | SN74LVC1G79YEPR |
| Product Name | Logic - Logic - Flip Flops - SN74LVC1G79YEPR | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Supply Voltage | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | ||
| Propagation Delay | 4.5 ns | |||
| fMAX | 160 MHz | 160 MHz | ||
| Low-level Output Current (Sink) | 32 mA | 32 mA | ||
| High-level Output Current (Source) | 32 mA | 32 mA |