Texas Instruments SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop SN74LVC1G79DCKT

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 125
Request a Quote
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G79DCKT is a single positive-edge-triggered D-type flip-flop in a 5-pin SC70 package measuring 2.00mm × 2.10mm, designed for operation from 1.65V to 5.5V. It supports 5V tolerant inputs, has a maximum propagation delay of 6ns at 3.3V and 50pF load, provides ±24mA output drive at 3.3V, and operates over a temperature range of -40°C to 125°C. The device includes I_off circuitry for partial-power-down mode support and meets JESD78 Class II latch-up performance guidelines.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G79DCKT is a single positive-edge-triggered D-type flip-flop in a 5-pin SC70 package measuring 2.00mm × 2.10mm, designed for operation from 1.65V to 5.5V. It supports 5V tolerant inputs, has a maximum propagation delay of 6ns at 3.3V and 50pF load, provides ±24mA output drive at 3.3V, and operates over a temperature range of -40°C to 125°C. The device includes I_off circuitry for partial-power-down mode support and meets JESD78 Class II latch-up performance guidelines.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop - SN74LVC1G79DCKT - Texas Instruments
Dallas, TX, United States
SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop
SN74LVC1G79DCKT
SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop SN74LVC1G79DCKT
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 125

Single Positive-Edge-Triggered D-Type Flip-Flop 5-SC70 -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC1G79DCKT
1255571-SN74LVC1G79DCKT
Logic - Logic - Flip Flops - SN74LVC1G79DCKT 1255571-SN74LVC1G79DCKT
Manufacturer: Texas Instruments Win Source Part Number: 1255571-SN74LVC1G79D CKT Series: 74LVC Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 125°C (TA) Package: 5-TSSOP, SC-70-5, SOT-353 Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent: 10μA Input Capacitance: 4pF Family Name: SN74LVC1G79 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 160MHz Alternative Parts (Cross-Reference): SN74LVC1G79QDCKRQ1; SN74LVC1G79QDCKTQ1; 74LVC1G79GW-Q100H; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255571-SN74LVC1G79DCKT
Series: 74LVC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent: 10μA
Input Capacitance: 4pF
Family Name: SN74LVC1G79
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 160MHz
Alternative Parts (Cross-Reference): SN74LVC1G79QDCKRQ1; SN74LVC1G79QDCKTQ1; 74LVC1G79GW-Q100H;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-32307-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32307-1-ND
Flip Flops 296-32307-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Flip Flops - 296-32307-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32307-6-ND
Flip Flops 296-32307-6-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Flip Flops - 296-32307-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32307-2-ND
Flip Flops 296-32307-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
 - SN74LVC1G79DCKT - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, True Output, CMOS, PDSO5

D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, True Output, CMOS, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC1G79DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC1G79DCKT
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC1G79DCKT
IC FF D-TYPE SNGL 1BIT SC70-5

IC FF D-TYPE SNGL 1BIT SC70-5

Supplier's Site
Logic - Flip Flops - SN74LVC1G79DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC1G79DCKT
Logic - Flip Flops SN74LVC1G79DCKT
IC FF D-TYPE SNGL 1BIT SC70-5

IC FF D-TYPE SNGL 1BIT SC70-5

Supplier's Site Datasheet
Flip Flops - SN74LVC1G79DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC1G79DCKT 1255571-SN74LVC1G79DCKT 296-32307-1-ND SN74LVC1G79DCKT SN74LVC1G79DCKT SN74LVC1G79DCKT SN74LVC1G79DCKT
Product Name SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop Logic - Logic - Flip Flops - SN74LVC1G79DCKT Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V
Propagation Delay 12 ns 4.5 ns 4.5 ns
fMAX 150 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Flip Flops - 74175PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers