Texas Instruments SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop SN74LVC1G79DCKRE4

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop - SN74LVC1G79DCKRE4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop
SN74LVC1G79DCKRE4
SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop SN74LVC1G79DCKRE4
Single Positive-Edge-Trigge red D-Type Flip-Flop 5-SC70 -40 to 125

Single Positive-Edge-Triggered D-Type Flip-Flop 5-SC70 -40 to 125

Buy Now Datasheet
Flip Flops - SN74LVC1G79DCKRE4-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258387-SN74LVC1G79DCKRE4
Integrated Circuits (ICs) - Logic - Flip Flops 1258387-SN74LVC1G79DCKRE4
Win Source Part Number: 1258387-SN74LVC1G79D CKRE4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LVC Type: D-Type Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 32mA, 32mA Function: Standard Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 4 pF Voltage - Supply: 1.65V ~ 5.5V Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C (TA) Clock Frequency: 160 MHz ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC1G79

Win Source Part Number: 1258387-SN74LVC1G79DCKRE4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVC
Type: D-Type
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 32mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4 pF
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C (TA)
Clock Frequency: 160 MHz
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC1G79

Buy Now Datasheet
Flip Flops - SN74LVC1G79DCKRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Flip Flop 1 Element D-Type 1 Bit Positive Edge 5-TSSOP, SC-70-5, SOT-353

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC1G79DCKRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC1G79DCKRE4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC1G79DCKRE4
IC FF D-TYPE SNGL 1BIT SC70-5

IC FF D-TYPE SNGL 1BIT SC70-5

Supplier's Site
Logic - Flip Flops - SN74LVC1G79DCKRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC1G79DCKRE4
Logic - Flip Flops SN74LVC1G79DCKRE4
IC FF D-TYPE SNGL 1BIT SC70-5

IC FF D-TYPE SNGL 1BIT SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC1G79DCKRE4 SN74LVC1G79DCKRE4-ND 1258387-SN74LVC1G79DCKRE4 SN74LVC1G79DCKRE4 SN74LVC1G79DCKRE4 SN74LVC1G79DCKRE4
Product Name SN74LVC1G79 Single Positive-Edge-Triggered D-Type Flip-Flop Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Propagation Delay 12 ns 4.5 ns 4.5 ns
fMAX 150 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT112 High Speed CMOS Logic Dual J-K Flip-Flops with Set and Reset, Negative-Edge Trigger - 5962-8970201EA - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type CDIP,WAFERSALE
View Details
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
Flip Flops - 54H71FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54LS378 Hex D-type Flip-Flops With Enable - 5962-8992501EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details
4 suppliers