Texas Instruments SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE SN74LVC1G58DRYR

Description
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SON -40 to 125
Request a Quote Datasheet
Description
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE - SN74LVC1G58DRYR - Texas Instruments
Dallas, TX, United States
SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE
SN74LVC1G58DRYR
SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE SN74LVC1G58DRYR
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SON -40 to 125

CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SON -40 to 125

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-29845-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-29845-6-ND
Gates and Inverters - Multi-Function, Configurable 296-29845-6-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-29845-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-29845-1-ND
Gates and Inverters - Multi-Function, Configurable 296-29845-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-29845-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-29845-2-ND
Gates and Inverters - Multi-Function, Configurable 296-29845-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
770-SN74LVC1G58DRYR
5.5V Logic IC 770-SN74LVC1G58DRYR
Configurable Multi-Function Logic Gate, 3-Input, 1-Output, 5.5V, SON, CMOS Product overview: SN74LVC1G58DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G58DRYR can be used for catalog matching and distributor lookup.

Configurable Multi-Function Logic Gate, 3-Input, 1-Output, 5.5V, SON, CMOS Product overview: SN74LVC1G58DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G58DRYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G58DRYR - 1100469-SN74LVC1G58DRYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G58DRYR
1100469-SN74LVC1G58DRYR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G58DRYR 1100469-SN74LVC1G58DRYR
Manufacturer: Texas Instruments Win Source Part Number: 1100469-SN74LVC1G58D RYR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Family Name: SN74LVC1G58 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SON (1.45x1) Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): SN74LVC1G58YEP; SN74LVC1G58YZA; SN74LVC1G58DCK; SN74LVC1G58DBVRE4; Introduction Date: August 01, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 1100469-SN74LVC1G58DRYR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Family Name: SN74LVC1G58
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (1.45x1)
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): SN74LVC1G58YEP; SN74LVC1G58YZA; SN74LVC1G58DCK; SN74LVC1G58DBVRE4;
Introduction Date: August 01, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Sensing & Instrumentation

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G58DRYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G58DRYR
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G58DRYR
IC CONFIG MULTI-FUNC GATE 6SON

IC CONFIG MULTI-FUNC GATE 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G58DRYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G58DRYR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G58DRYR
IC CONFIG MULTI-FUNC GATE 6SON

IC CONFIG MULTI-FUNC GATE 6SON

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G58DRYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G58DRYR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G58DRYR
Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)

Buy Now
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G58DRYR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G58DRYR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G58DRYR
IC CONFIG MULTI-FUNC GATE 6SON

IC CONFIG MULTI-FUNC GATE 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G58DRYR 296-29845-6-ND 770-SN74LVC1G58DRYR 1100469-SN74LVC1G58DRYR SN74LVC1G58DRYR SN74LVC1G58DRYR SN74LVC1G58DRYR SN74LVC1G58DRYR
Product Name SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE Gates and Inverters - Multi-Function, Configurable 5.5V Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G58DRYR Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 14.4 ns 5.1 ns
Operating Current 0.0100 mA 32 mA 32 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-86865012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - Gates and Inverters - 4001BP - 161833-4001BP - Win Source Electronics
Specs
Gate Type NOT; NOR; NOR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-87615012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details