The SN74LVC1G58 is a configurable multiple-function gate designed for 1.65-V to 5.5-V VCC operation, supporting logic functions including AND, OR, NAND, NOR, XOR, inverter, and noninverter. It features Schmitt-trigger inputs, 24-mA output drive at 3.3 V, and low power consumption with a maximum ICC of 10 µA. The part is packaged in a 6-pin SOT-5X3 (DRL) case and operates over a temperature range of -40 °C to 125 °C. It meets JESD78 Class II latch-up performance and ESD protection standards including 2000-V HBM, 200-V MM, and 1000-V CDM. The device supports live insertion, partial-power-down mode, and back-drive protection.
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SOT -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1100468-SN74LVC1G58D
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SOT
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3
Configurable Logic Gate, 3-Input, 1-Output, Schmitt Trigger, CMOS, SOT-553 Product overview: SN74LVC1G58DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G58DRLR can be used for catalog matching and distributor lookup.
Logic Gates Cnfgrble Mult Function Gate
IC CONFIG MULTI-FUNC GATE SOT563
IC CONFIG MULTI-FUNC GATE SOT563
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1G58DRLR | 1100468-SN74LVC1G58DRLR | 296-SN74LVC1G58DRLRDKR-ND | 770-SN74LVC1G58DRLR | SN74LVC1G58DRLR | SN74LVC1G58DRLR | SN74LVC1G58DRLR | SN74LVC1G58DRLR |
| Product Name | SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G58DRLR | Gates and Inverters - Multi-Function, Configurable | Logic IC | Logic Gates | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | |||
| Logic Family | LVC | |||||||
| Propagation Delay | 14.4 ns | 6.3 ns | ||||||
| Operating Current | 0.0100 mA | 32 mA | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |