Texas Instruments SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE SN74LVC1G58DBVRG4

Description
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE - SN74LVC1G58DBVRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE
SN74LVC1G58DBVRG4
SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE SN74LVC1G58DBVRG4
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SOT-23 -40 to 125

CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G58DBVRG4 - 1255560-SN74LVC1G58DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G58DBVRG4
1255560-SN74LVC1G58DBVRG4
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G58DBVRG4 1255560-SN74LVC1G58DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255560-SN74LVC1G58D BVRG4 Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Number of Circuits: 1 Mounting: SMD Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Family Name: SN74LVC1G58 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): 74LVC1G58W6-7; NC7SZ58P6X_NL; NC7SZ58P6X; Introduction Date: December 01, 2011 ECCN: EAR99 Country of Origin: China ,Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255560-SN74LVC1G58DBVRG4
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6
Number of Circuits: 1
Mounting: SMD
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Family Name: SN74LVC1G58
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): 74LVC1G58W6-7; NC7SZ58P6X_NL; NC7SZ58P6X;
Introduction Date: December 01, 2011
ECCN: EAR99
Country of Origin: China ,Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOT-23 Logic IC
705-SN74LVC1G58DBVRG4
SOT-23 Logic IC 705-SN74LVC1G58DBVRG4
Configurable Logic Gate, 3-Input, 1-Output, SOT-23-6 Product overview: SN74LVC1G58DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G58DBVRG 4 can be used for catalog matching and distributor lookup.

Configurable Logic Gate, 3-Input, 1-Output, SOT-23-6 Product overview: SN74LVC1G58DBVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G58DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G58DBVRG4 1255560-SN74LVC1G58DBVRG4 705-SN74LVC1G58DBVRG4
Product Name SN74LVC1G58 CONFIGURABLE MULTIPLE-FUNCTION GATE Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G58DBVRG4 SOT-23 Logic IC
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V
Logic Family LVC
Propagation Delay 14.4 ns 6.3 ns
Operating Current 0.0100 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 703-100181FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
3 suppliers
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-86836012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details