Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
IC CONFIG MULTI FUNCTION 6DSBGA
IC CONFIG MULTI FUNCTION 6DSBGA
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1G57YZAR | SN74LVC1G57YZAR | SN74LVC1G57YZAR |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Configurable Multiple Function | NOT | |
| Supply Voltage | 1.65V ~ 5.5V | ||
| Output Type | Single-Ended | Single-Ended | |
| Inputs | 3 | 3 | |
| Operating Current | 32 mA |