Texas Instruments SN74LVC1G57 CONFIGURABLE MULTIPLE-FUNCTION GATE SN74LVC1G57DCKR

Description
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SC70 -40 to 125
Request a Quote Datasheet
Description
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G57 CONFIGURABLE MULTIPLE-FUNCTION GATE - SN74LVC1G57DCKR - Texas Instruments
Dallas, TX, United States
SN74LVC1G57 CONFIGURABLE MULTIPLE-FUNCTION GATE
SN74LVC1G57DCKR
SN74LVC1G57 CONFIGURABLE MULTIPLE-FUNCTION GATE SN74LVC1G57DCKR
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SC70 -40 to 125

CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SC70 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G57DCKR - 030327-SN74LVC1G57DCKR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G57DCKR
030327-SN74LVC1G57DCKR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G57DCKR 030327-SN74LVC1G57DCKR
Manufacturer: Texas Instruments Win Source Part Number: 030327-SN74LVC1G57DC KR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Configurable Multiple Function Number of Inputs: 3 Schmitt Trigger Input: Yes Output Type: Single-Ended Current - Output High, Low: 32mA, 32mA Family Name: SN74LVC1G57 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G57GW-Q100; 74LVC1G57GW-Q100H; 74LVC1G57FZ4-7; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 030327-SN74LVC1G57DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Configurable Multiple Function
Number of Inputs: 3
Schmitt Trigger Input: Yes
Output Type: Single-Ended
Current - Output High, Low: 32mA, 32mA
Family Name: SN74LVC1G57
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC1G57GW-Q100; 74LVC1G57GW-Q100H; 74LVC1G57FZ4-7;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-15575-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-15575-6-ND
Gates and Inverters - Multi-Function, Configurable 296-15575-6-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-15575-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-15575-1-ND
Gates and Inverters - Multi-Function, Configurable 296-15575-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-15575-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-15575-2-ND
Gates and Inverters - Multi-Function, Configurable 296-15575-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now Datasheet
 - SN74LVC1G57DCKR - Rochester Electronics
Newburyport, MA, United States
Majority Logic Gate, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO6

Majority Logic Gate, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO6

Supplier's Site Datasheet
Configurable Logic Gate, 3-Input, 1-Output, Schmitt Trigger, CMOS, SC-70 Product overview: SN74LVC1G57DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G57DCKR can be used for catalog matching and distributor lookup.

Configurable Logic Gate, 3-Input, 1-Output, Schmitt Trigger, CMOS, SC-70 Product overview: SN74LVC1G57DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G57DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Function Gate, Smd, Sc-70-6; Logic Family / Base Number Texas Instruments - 26AJ9518 - Newark, An Avnet Company
Chicago, IL, United States
Multi Function Gate, Smd, Sc-70-6; Logic Family / Base Number Texas Instruments
26AJ9518
Multi Function Gate, Smd, Sc-70-6; Logic Family / Base Number Texas Instruments 26AJ9518
MULTI FUNCTION GATE, SMD, SC-70-6; Logic Family / Base Number:-; Logic Type:Multi-Function Logic Gate; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of RoHS Compliant: Yes

MULTI FUNCTION GATE, SMD, SC-70-6; Logic Family / Base Number:-; Logic Type:Multi-Function Logic Gate; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G57DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G57DCKR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G57DCKR
Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G57DCKR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G57DCKR
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G57DCKR
IC MULT-FUNCTION GATE SC70-6

IC MULT-FUNCTION GATE SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G57DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G57DCKR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G57DCKR
IC MULT-FUNCTION GATE SC70-6

IC MULT-FUNCTION GATE SC70-6

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G57DCKR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G57DCKR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G57DCKR
IC MULT-FUNCTION GATE SC70-6

IC MULT-FUNCTION GATE SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G57DCKR 030327-SN74LVC1G57DCKR 296-15575-6-ND SN74LVC1G57DCKR 770-SN74LVC1G57DCKR 26AJ9518 SN74LVC1G57DCKR SN74LVC1G57DCKR SN74LVC1G57DCKR SN74LVC1G57DCKR
Product Name SN74LVC1G57 CONFIGURABLE MULTIPLE-FUNCTION GATE Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LVC1G57DCKR Gates and Inverters - Multi-Function, Configurable Logic IC Multi Function Gate, Smd, Sc-70-6; Logic Family / Base Number Texas Instruments Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 14.4 ns 6.3 ns
Operating Current 0.0100 mA 32 mA 32 mA 32 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ACTQ04W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
SN74LVC1G126-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Outputs - 1P1G126QDBVRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details