Texas Instruments SN74LVC1G57 CONFIGURABLE MULTIPLE-FUNCTION GATE SN74LVC1G57DBVR

Description
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G57 CONFIGURABLE MULTIPLE-FUNCTION GATE - SN74LVC1G57DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC1G57 CONFIGURABLE MULTIPLE-FUNCTION GATE
SN74LVC1G57DBVR
SN74LVC1G57 CONFIGURABLE MULTIPLE-FUNCTION GATE SN74LVC1G57DBVR
CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SOT-23 -40 to 125

CONFIGURABLE MULTIPLE-FUNCTION GATE 6-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOT-23 Logic IC
770-SN74LVC1G57DBVR
SOT-23 Logic IC 770-SN74LVC1G57DBVR
Configurable Logic Gate, 3-Input, Schmitt Trigger, CMOS, SOT-23 Product overview: SN74LVC1G57DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G57DBVR can be used for catalog matching and distributor lookup.

Configurable Logic Gate, 3-Input, Schmitt Trigger, CMOS, SOT-23 Product overview: SN74LVC1G57DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOT-23, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LVC1G57DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC1G57DBVR - Rochester Electronics
Newburyport, MA, United States
Majority Logic Gate, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO6

Majority Logic Gate, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO6

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-15574-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-15574-2-ND
Gates and Inverters - Multi-Function, Configurable 296-15574-2-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-15574-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-15574-1-ND
Gates and Inverters - Multi-Function, Configurable 296-15574-1-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-15574-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-15574-6-ND
Gates and Inverters - Multi-Function, Configurable 296-15574-6-ND
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G57DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G57DBVR
Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G57DBVR
IC MULT-FUNCTION GATE SOT23-6

IC MULT-FUNCTION GATE SOT23-6

Supplier's Site Datasheet
Multi Function Gate, 3I/p, Sot-23-6; Logic Function Texas Instruments - 22H0384 - Newark, An Avnet Company
Chicago, IL, United States
Multi Function Gate, 3I/p, Sot-23-6; Logic Function Texas Instruments
22H0384
Multi Function Gate, 3I/p, Sot-23-6; Logic Function Texas Instruments 22H0384
MULTI FUNCTION GATE, 3I/P, SOT-23-6; Logic Function:Configurabl e Multiple Function Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SOT-23; Product Range:74LVC1G57; Logic IC Family:74LVC RoHS Compliant: Yes

MULTI FUNCTION GATE, 3I/P, SOT-23-6; Logic Function:Configurable Multiple Function Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SOT-23; Product Range:74LVC1G57; Logic IC Family:74LVC RoHS Compliant: Yes

Supplier's Site
Multi Function Gate, Smd, Sot-23-6; Logic Family / Base Number Texas Instruments - 29AH7609 - Newark, An Avnet Company
Chicago, IL, United States
Multi Function Gate, Smd, Sot-23-6; Logic Family / Base Number Texas Instruments
29AH7609
Multi Function Gate, Smd, Sot-23-6; Logic Family / Base Number Texas Instruments 29AH7609
MULTI FUNCTION GATE, SMD, SOT-23-6; Logic Family / Base Number:-; Logic Type:Multi-Function Logic Gate; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of RoHS Compliant: Yes

MULTI FUNCTION GATE, SMD, SOT-23-6; Logic Family / Base Number:-; Logic Type:Multi-Function Logic Gate; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LVC1G57DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LVC1G57DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LVC1G57DBVR
IC MULT-FUNCTION GATE SOT23-6

IC MULT-FUNCTION GATE SOT23-6

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G57DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G57DBVR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G57DBVR
Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G57DBVR
Logic Gates SN74LVC1G57DBVR
Logic Gates Cnfgrble Mult Function Gate

Logic Gates Cnfgrble Mult Function Gate

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LVC1G57DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
SN74LVC1G57DBVR
Gates and Inverters - Multi-Function, Configurable SN74LVC1G57DBVR
IC MULT-FUNCTION GATE SOT23-6

IC MULT-FUNCTION GATE SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G57DBVR 770-SN74LVC1G57DBVR SN74LVC1G57DBVR 296-15574-2-ND SN74LVC1G57DBVR 22H0384 29AH7609 SN74LVC1G57DBVR SN74LVC1G57DBVR SN74LVC1G57DBVR SN74LVC1G57DBVR
Product Name SN74LVC1G57 CONFIGURABLE MULTIPLE-FUNCTION GATE SOT-23 Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Multi Function Gate, 3I/p, Sot-23-6; Logic Function Texas Instruments Multi Function Gate, Smd, Sot-23-6; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic Gates Gates and Inverters - Multi-Function, Configurable
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 14.4 ns 6.3 ns
Operating Current 0.0100 mA 32 mA 32 mA 32 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5402DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-89845022A - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
4 suppliers
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details