Single 2-Input NAND Gate with Open Drain Output 5-DSBGA -40 to 85
Single 2-Input NAND Gate with Open-Drain Output 5-DSBGA -40 to 85 Product overview: SN74LVC1G38YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G38YZPR can be used for catalog matching and distributor lookup.
NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS
NAND Gate IC 1 Channel Open Drain 5-DSBGA (1.4x0.9)
NAND Gate IC 1 Channel Open Drain 5-DSBGA (1.4x0.9)
Win Source Part Number: 1257593-SN74LVC1G38Y
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Features: Open Drain
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74LVC1G38YZPRR,-2
Base Product Number: 74LVC1G38
Logic Gates Sngl2InptNANDGt w/OpenDrainOutput
IC GATE NAND OD 1CH 2-INP 5DSBGA
NAND Gate IC 1 Channel Open Drain 5-DSBGA (1.4x0.9)
IC GATE NAND 1CH 2-INP 5DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1G38YZPR | 705-SN74LVC1G38YZPR | SN74LVC1G38YZPR | 296-SN74LVC1G38YZPRTR-ND | 1257593-SN74LVC1G38YZPR | SN74LVC1G38YZPR | SN74LVC1G38YZPR | SN74LVC1G38YZPR | SN74LVC1G38YZPR |
| Product Name | SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | NAND; NAND GATE | AND; NAND | NAND | NOT; NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | NAND | |
| Supply Voltage | 1.8,2.5,3.3,5 | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V | |||
| Logic Family | LVC | CMOS | |||||||
| Propagation Delay | 10 ns | 3.9 ns | 3.9 ns | 3.9 ns | |||||
| Operating Current | 0.0100 mA | 0.0100 mA | 32 mA |