Texas Instruments SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output SN74LVC1G38DSFR

Description
Single 2-Input NAND Gate with Open Drain Output 6-SON -40 to 125
Request a Quote Datasheet
Description
Single 2-Input NAND Gate with Open Drain Output 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output - SN74LVC1G38DSFR - Texas Instruments
Dallas, TX, United States
SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output
SN74LVC1G38DSFR
SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output SN74LVC1G38DSFR
Single 2-Input NAND Gate with Open Drain Output 6-SON -40 to 125

Single 2-Input NAND Gate with Open Drain Output 6-SON -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-28378-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28378-6-ND
Gates and Inverters 296-28378-6-ND
NAND Gate IC 1 Channel Open Drain 6-SON (1x1)

NAND Gate IC 1 Channel Open Drain 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-28378-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28378-2-ND
Gates and Inverters 296-28378-2-ND
NAND Gate IC 1 Channel Open Drain 6-SON (1x1)

NAND Gate IC 1 Channel Open Drain 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-28378-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28378-1-ND
Gates and Inverters 296-28378-1-ND
NAND Gate IC 1 Channel Open Drain 6-SON (1x1)

NAND Gate IC 1 Channel Open Drain 6-SON (1x1)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G38DSFR - 813173-SN74LVC1G38DSFR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G38DSFR
813173-SN74LVC1G38DSFR
Logic - Logic - Gates and Inverters - SN74LVC1G38DSFR 813173-SN74LVC1G38DSFR
Manufacturer: Texas Instruments Win Source Part Number: 813173-SN74LVC1G38DS FR Packaging: Reel Mounting Style: SMD Features: Open Drain Number of Circuits: 1 Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Supplier Device Package: 6-SON (1x1) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 6-XFDFN Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 3.9ns at 5V, 50pF Part Number Series: 74LVC1G38

Manufacturer: Texas Instruments
Win Source Part Number: 813173-SN74LVC1G38DSFR
Packaging: Reel
Mounting Style: SMD
Features: Open Drain
Number of Circuits: 1
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 32mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-XFDFN
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 3.9ns at 5V, 50pF
Part Number Series: 74LVC1G38

Buy Now
 - SN74LVC1G38DSFR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO6

NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO6

Supplier's Site Datasheet
Singapore, Singapore
32mA 5.5V Logic IC
705-SN74LVC1G38DSFR
32mA 5.5V Logic IC 705-SN74LVC1G38DSFR
1G38 NAND Gate, 2-Input, Open-Drain, 32mA, 3.9ns, 5.5V, CMOS, SON Product overview: SN74LVC1G38DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32mA, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G38DSFR can be used for catalog matching and distributor lookup.

1G38 NAND Gate, 2-Input, Open-Drain, 32mA, 3.9ns, 5.5V, CMOS, SON Product overview: SN74LVC1G38DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32mA, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G38DSFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G38DSFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G38DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G38DSFR
IC GATE NAND 1CH 2-INP 6SON

IC GATE NAND 1CH 2-INP 6SON

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G38DSFR
Logic Gates SN74LVC1G38DSFR
Logic Gates Sgl 2-Input NAND Gate

Logic Gates Sgl 2-Input NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G38DSFR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G38DSFR
Logic - Gates and Inverters SN74LVC1G38DSFR
IC GATE NAND OD 1CH 2-INP 6SON

IC GATE NAND OD 1CH 2-INP 6SON

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G38DSFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G38DSFR
Gates and Inverters SN74LVC1G38DSFR
NAND Gate IC 1 Channel Open Drain 6-SON (1x1)

NAND Gate IC 1 Channel Open Drain 6-SON (1x1)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G38DSFR 296-28378-6-ND 813173-SN74LVC1G38DSFR SN74LVC1G38DSFR 705-SN74LVC1G38DSFR SN74LVC1G38DSFR SN74LVC1G38DSFR SN74LVC1G38DSFR SN74LVC1G38DSFR
Product Name SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC1G38DSFR 32mA 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NAND NOT; NAND NAND; NAND Gate
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 10 ns 3.9 ns 3.9 ns 3.9 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-8683801DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100121DC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details