Single 2-input NAND gate with open-drain output in a 6-pin SON package, measuring 1.45mm × 1mm. Supports operating voltages from 1.65V to 5.5V, with a maximum propagation delay of 4.5ns at 3.3V and output drive of ±24mA at 3.3V. Operates over a temperature range of -40°C to 125°C. Meets ESD protection standards of 2000V human-body model and 1000V charged-device model. Includes latch-up performance exceeding 100mA per JESD78, Class II.
Single 2-Input NAND Gate with Open Drain Output 6-SON -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LVC1G38DRY2 |
| Product Name | SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output |
| Gate Type | NAND |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Logic Family | LVC |
| Propagation Delay | 10 ns |