Texas Instruments SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output SN74LVC1G38DCKT

Description
Single 2-Input NAND Gate with Open Drain Output 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input NAND Gate with Open Drain Output 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output - SN74LVC1G38DCKT - Texas Instruments
Dallas, TX, United States
SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output
SN74LVC1G38DCKT
SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output SN74LVC1G38DCKT
Single 2-Input NAND Gate with Open Drain Output 5-SC70 -40 to 125

Single 2-Input NAND Gate with Open Drain Output 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
32mA 5.5V Logic IC
705-SN74LVC1G38DCKT
32mA 5.5V Logic IC 705-SN74LVC1G38DCKT
1-Input 2-NAND Gate, Open-Drain, CMOS, 32mA, 1.65-5.5V, SC-70 Product overview: SN74LVC1G38DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32mA, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G38DCKT can be used for catalog matching and distributor lookup.

1-Input 2-NAND Gate, Open-Drain, CMOS, 32mA, 1.65-5.5V, SC-70 Product overview: SN74LVC1G38DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32mA, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G38DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC1G38DCKT - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - 296-32303-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32303-6-ND
Gates and Inverters 296-32303-6-ND
NAND Gate IC 1 Channel Open Drain SC-70-5

NAND Gate IC 1 Channel Open Drain SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-32303-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32303-2-ND
Gates and Inverters 296-32303-2-ND
NAND Gate IC 1 Channel Open Drain SC-70-5

NAND Gate IC 1 Channel Open Drain SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-32303-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32303-1-ND
Gates and Inverters 296-32303-1-ND
NAND Gate IC 1 Channel Open Drain SC-70-5

NAND Gate IC 1 Channel Open Drain SC-70-5

Buy Now Datasheet
Gates and Inverters - SN74LVC1G38DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G38DCKT
Gates and Inverters SN74LVC1G38DCKT
NAND Gate IC 1 Channel Open Drain SC-70-5

NAND Gate IC 1 Channel Open Drain SC-70-5

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G38DCKT
Logic Gates SN74LVC1G38DCKT
Logic Gates SNGL 2 Input NAND Gate

Logic Gates SNGL 2 Input NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G38DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G38DCKT
Logic - Gates and Inverters SN74LVC1G38DCKT
IC GATE NAND OD 1CH 2-INP SC70-5

IC GATE NAND OD 1CH 2-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G38DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G38DCKT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G38DCKT
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G38DCKT 705-SN74LVC1G38DCKT SN74LVC1G38DCKT 296-32303-6-ND SN74LVC1G38DCKT SN74LVC1G38DCKT SN74LVC1G38DCKT SN74LVC1G38DCKT
Product Name SN74LVC1G38 Single 2-Input NAND Gate with Open Drain Output 32mA 5.5V Logic IC Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE AND; NAND NAND NAND; NAND Gate NOT; NAND NAND
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 10 ns 3.9 ns 3.9 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S00DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54S02FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
 - 4012BDC - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers