Texas Instruments SN74LVC1G386 SINGLE 3-INPUT POSITIVE-XOR GATE SN74LVC1G386YZPR

Description
SINGLE 3-INPUT POSITIVE-XOR GATE 6-DSBGA -40 to 85
Request a Quote
Description
SINGLE 3-INPUT POSITIVE-XOR GATE 6-DSBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G386 is a single 3-input positive-XOR gate available in a 6-pin DSBGA (YZP) package with a die-as-package NanoFree™ design. It operates over a supply voltage range of 1.65 V to 5.5 V and supports input voltages up to 5.5 V. The device is fully specified for operation from -40 °C to 85 °C and includes I_off circuitry to support partial-power-down operation with back-drive protection. It meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. Latch-up performance exceeds 100 mA per JESD78, Class II.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G386 is a single 3-input positive-XOR gate available in a 6-pin DSBGA (YZP) package with a die-as-package NanoFree™ design. It operates over a supply voltage range of 1.65 V to 5.5 V and supports input voltages up to 5.5 V. The device is fully specified for operation from -40 °C to 85 °C and includes I_off circuitry to support partial-power-down operation with back-drive protection. It meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. Latch-up performance exceeds 100 mA per JESD78, Class II.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G386 SINGLE 3-INPUT POSITIVE-XOR GATE - SN74LVC1G386YZPR - Texas Instruments
Dallas, TX, United States
SN74LVC1G386 SINGLE 3-INPUT POSITIVE-XOR GATE
SN74LVC1G386YZPR
SN74LVC1G386 SINGLE 3-INPUT POSITIVE-XOR GATE SN74LVC1G386YZPR
SINGLE 3-INPUT POSITIVE-XOR GATE 6-DSBGA -40 to 85

SINGLE 3-INPUT POSITIVE-XOR GATE 6-DSBGA -40 to 85

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G386YZPR - 1255555-SN74LVC1G386YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G386YZPR
1255555-SN74LVC1G386YZPR
Logic - Logic - Gates and Inverters - SN74LVC1G386YZPR 1255555-SN74LVC1G386YZPR
Manufacturer: Texas Instruments Win Source Part Number: 1255555-SN74LVC1G386 YZPR Packaging: Cut Tape (CT) Mounting Style: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: 6-DSBGA, 6-WCSP (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 6-XFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: 74LVC1G386 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 4ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255555-SN74LVC1G386YZPR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-XFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVC1G386
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 4ns at 5V, 50pF

Buy Now
Gates and Inverters - 296-SN74LVC1G386YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G386YZPRTR-ND
Gates and Inverters 296-SN74LVC1G386YZPRTR-ND
XOR (Exclusive OR) IC 1 Channel 6-DSBGA

XOR (Exclusive OR) IC 1 Channel 6-DSBGA

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1G386YZPRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G386YZPRCT-ND
Gates and Inverters 296-SN74LVC1G386YZPRCT-ND
XOR (Exclusive OR) IC 1 Channel 6-DSBGA

XOR (Exclusive OR) IC 1 Channel 6-DSBGA

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1G386YZPRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G386YZPRDKR-ND
Gates and Inverters 296-SN74LVC1G386YZPRDKR-ND
XOR (Exclusive OR) IC 1 Channel 6-DSBGA

XOR (Exclusive OR) IC 1 Channel 6-DSBGA

Buy Now Datasheet
Singapore, Singapore
SMD 5.5V Logic IC
705-SN74LVC1G386YZPR
SMD 5.5V Logic IC 705-SN74LVC1G386YZPR
3-Input XOR Gate IC, CMOS, 1.65-5.5V, 4ns PD, Surface Mount Product overview: SN74LVC1G386YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G386YZPR can be used for catalog matching and distributor lookup.

3-Input XOR Gate IC, CMOS, 1.65-5.5V, 4ns PD, Surface Mount Product overview: SN74LVC1G386YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G386YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC1G386YZPR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PBGA6

XOR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PBGA6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G386YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G386YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G386YZPR
IC GATE XOR 1CH 3-INP 6DSBGA

IC GATE XOR 1CH 3-INP 6DSBGA

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G386YZPR
Logic Gates SN74LVC1G386YZPR
Logic Gates Sngl3Inpt+XORGt

Logic Gates Sngl3Inpt+XORGt

Buy Now Datasheet
Gates and Inverters - SN74LVC1G386YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G386YZPR
Gates and Inverters SN74LVC1G386YZPR
XOR (Exclusive OR) IC 1 Channel 6-DSBGA

XOR (Exclusive OR) IC 1 Channel 6-DSBGA

Buy Now
Logic - Gates and Inverters - SN74LVC1G386YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G386YZPR
Logic - Gates and Inverters SN74LVC1G386YZPR
IC GATE XOR 1CH 3-INP 6DSBGA

IC GATE XOR 1CH 3-INP 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G386YZPR 1255555-SN74LVC1G386YZPR 296-SN74LVC1G386YZPRTR-ND 705-SN74LVC1G386YZPR SN74LVC1G386YZPR SN74LVC1G386YZPR SN74LVC1G386YZPR SN74LVC1G386YZPR SN74LVC1G386YZPR
Product Name SN74LVC1G386 SINGLE 3-INPUT POSITIVE-XOR GATE Logic - Logic - Gates and Inverters - SN74LVC1G386YZPR Gates and Inverters SMD 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 12 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Logic IC - 705-54F00DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - 54ACTQ04E-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100102J-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type OR; NOR
Output Type Differential
IC Package Type Other; Through Hole
View Details
2 suppliers