SINGLE 3-INPUT POSITIVE-XOR GATE 6-SON -40 to 125
XOR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6
XOR (Exclusive OR) IC 1 Channel 6-SON (1.45x1)
XOR (Exclusive OR) IC 1 Channel 6-SON (1.45x1)
Single 3-Input Positive-XOR Gate 6-SON -40 to 125 Product overview: SN74LVC1G386DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G386DRYR
Win Source Part Number: 1257686-SN74LVC1G386
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-UFDFN
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74LVC1G386DRYRR,-
Base Product Number: 74LVC1G386
IC GATE XOR 1CH 3-INP 6SON
IC GATE XOR 1CH 3-INP 6SON
XOR (Exclusive OR) IC 1 Channel 6-SON (1.45x1)
Logic Gates Sgl 3-Inp Pos-XOR Gate
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1G386DRYR | SN74LVC1G386DRYR | 296-30126-2-ND | 705-SN74LVC1G386DRYR | 1257686-SN74LVC1G386DRYR | SN74LVC1G386DRYR | SN74LVC1G386DRYR | SN74LVC1G386DRYR | SN74LVC1G386DRYR |
| Product Name | SN74LVC1G386 SINGLE 3-INPUT POSITIVE-XOR GATE | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V | |||
| Logic Family | LVC | CMOS | |||||||
| Propagation Delay | 12 ns | 4 ns | 4 ns | 4 ns | |||||
| Operating Current | 0.0100 mA | 0.0100 mA | 32 mA | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |