SINGLE 3-INPUT POSITIVE-XOR GATE 6-SC70 -40 to 125
XOR (Exclusive OR) IC 1 Channel SC-70-6
XOR (Exclusive OR) IC 1 Channel SC-70-6
XOR (Exclusive OR) IC 1 Channel SC-70-6
3-Input XOR Gate IC, 1.65-5.5V, 4ns, SC-88, CMOS Product overview: SN74LVC1G386DCKR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G386DCKR
Manufacturer: Texas Instruments
Win Source Part Number: 030326-SN74LVC1G386D
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
XOR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6
IC GATE XOR 1CH 3-INP SC70-6
XOR GATE, SINGLE, 3 I/P, SC-70-6; Logic Family / Base Number:74LVC1G386; Logic Type:XOR; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes
Logic Gates SINGLE 3-INPUT Pos- XOR GATE
IC GATE XOR 1CH 3-INP SC70-6
XOR (Exclusive OR) IC 1 Channel SC-70-6
IC GATE XOR 1CH 3-INP SC70-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1G386DCKR | 296-18780-2-ND | 705-SN74LVC1G386DCKR | 030326-SN74LVC1G386DCKR | SN74LVC1G386DCKR | SN74LVC1G386DCKR | 26AJ9517 | SN74LVC1G386DCKR | SN74LVC1G386DCKR | SN74LVC1G386DCKR | SN74LVC1G386DCKR |
| Product Name | SN74LVC1G386 SINGLE 3-INPUT POSITIVE-XOR GATE | Gates and Inverters | 5.5V Logic IC | Logic - Logic - Gates and Inverters - SN74LVC1G386DCKR | Gates and Inverters | Xor Gate, Single, 3 I/p, Sc-70-6; Logic Family / Base Number Texas Instruments | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |||
| Logic Family | LVC | CMOS | |||||||||
| Propagation Delay | 12 ns | 4 ns | 4 ns | 4 ns | 4 ns | ||||||
| Operating Current | 0.0100 mA | 32 mA | 32 mA | 32 mA | 0.0100 mA | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |