Texas Instruments SN74LVC1G374 Single D-Type Flip-Flop with 3-State Output SN74LVC1G374DBVR

Description
Single D-Type Flip-Flop with 3-State Output 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single D-Type Flip-Flop with 3-State Output 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G374 Single D-Type Flip-Flop with 3-State Output - SN74LVC1G374DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC1G374 Single D-Type Flip-Flop with 3-State Output
SN74LVC1G374DBVR
SN74LVC1G374 Single D-Type Flip-Flop with 3-State Output SN74LVC1G374DBVR
Single D-Type Flip-Flop with 3-State Output 6-SOT-23 -40 to 125

Single D-Type Flip-Flop with 3-State Output 6-SOT-23 -40 to 125

Buy Now Datasheet
Flip Flops - 296-18776-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-18776-1-ND
Flip Flops 296-18776-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Buy Now Datasheet
Flip Flops - 296-18776-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-18776-2-ND
Flip Flops 296-18776-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Buy Now Datasheet
Flip Flops - 296-18776-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-18776-6-ND
Flip Flops 296-18776-6-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC1G374DBVR
896751-SN74LVC1G374DBVR
Logic - Logic - Flip Flops - SN74LVC1G374DBVR 896751-SN74LVC1G374DBVR
Manufacturer: Texas Instruments Win Source Part Number: 896751-SN74LVC1G374D BVR Series: 74LVC Operating Temperature Range: -40°C ~ 125°C (TA) Features: Flip Flop Element D-Type Bit Positive Edge SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC1G374 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74LVC1G374DBVRE4-ND, 74LVC1G374DBVRG4, -74LVC1G374DBVRE4-ND R, 74LVC1G374DBVRE4, -SN74LVC1G374DBVR-ND R, -74LVC1G374DBVRE4, 74LVC1G374DBVRG4-ND, -296-18776-1-ND, -296-18776-1, -74LVC1G374DBVRG4, -74LVC1G374DBVRG4-ND R, 296-18776-6, 296-18776-2, 296-18776-1

Manufacturer: Texas Instruments
Win Source Part Number: 896751-SN74LVC1G374DBVR
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Flip Flop Element D-Type Bit Positive Edge SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC1G374
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74LVC1G374DBVRE4-ND, 74LVC1G374DBVRG4, -74LVC1G374DBVRE4-NDR, 74LVC1G374DBVRE4, -SN74LVC1G374DBVR-NDR, -74LVC1G374DBVRE4, 74LVC1G374DBVRG4-ND, -296-18776-1-ND, -296-18776-1, -74LVC1G374DBVRG4, -74LVC1G374DBVRG4-NDR, 296-18776-6, 296-18776-2, 296-18776-1

Buy Now Datasheet
Flip Flops - SN74LVC1G374DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC1G374DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC1G374DBVR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC1G374DBVR
IC FF D-TYPE SNGL 1BIT SOT23-6

IC FF D-TYPE SNGL 1BIT SOT23-6

Supplier's Site
Logic - Flip Flops - SN74LVC1G374DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC1G374DBVR
Logic - Flip Flops SN74LVC1G374DBVR
IC FF D-TYPE SNGL 1BIT SOT23-6

IC FF D-TYPE SNGL 1BIT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC1G374DBVR 296-18776-1-ND 896751-SN74LVC1G374DBVR SN74LVC1G374DBVR SN74LVC1G374DBVR SN74LVC1G374DBVR
Product Name SN74LVC1G374 Single D-Type Flip-Flop with 3-State Output Flip Flops Logic - Logic - Flip Flops - SN74LVC1G374DBVR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 18.3 ns 4 ns
fMAX 150 MHz 175 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS173FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374ATPACT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details
7 suppliers
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 1.65 V ~ 3.6 V
Propagation Delay 4.8 ns
View Details