Single buffer gate designed for 1.65V to 5.5V operation, with 5V tolerant inputs and 24mA output drive at 3.3V, available in a 6-pin SON package measuring 1.00mm × 1.00mm, operating from -40°C to 125°C with latch-up protection exceeding 100mA per JESD78, Class II and ESD protection exceeding JESD22 standards.
Single Buffer Gate 6-SON -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LVC1G34DRYR |
| Product Name | SN74LVC1G34 Single Buffer Gate |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Logic Family | LVC |
| Propagation Delay | 8.6 ns |