Single buffer gate designed for 1.65V to 5.5V operation, available in the X2SON (DPW) package with a body size of 0.80mm × 0.80mm. Supports 5V input tolerance, provides 24mA output drive at 3.3V, and has a maximum propagation delay of 3.5ns at 3.3V. Maximum quiescent supply current is 1μA. Operational temperature range is -40°C to 125°C. Meets ESD protection specifications of 2000V human-body model, 200V machine model, and 1000V charged-device model. Latch-up performance exceeds 100mA per JESD78, Class II.
Single Buffer Gate 4-X2SON -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LVC1G34DPWR |
| Product Name | SN74LVC1G34 Single Buffer Gate |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Logic Family | LVC |
| Propagation Delay | 8.6 ns |