Texas Instruments SN74LVC1G332 Single 3-Input Positive-OR Gate SN74LVC1G332YZPR

Description
Single 3-Input Positive-OR Gate 6-DSBGA -40 to 85
Request a Quote Datasheet
Description
Single 3-Input Positive-OR Gate 6-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G332 Single 3-Input Positive-OR Gate - SN74LVC1G332YZPR - Texas Instruments
Dallas, TX, United States
SN74LVC1G332 Single 3-Input Positive-OR Gate
SN74LVC1G332YZPR
SN74LVC1G332 Single 3-Input Positive-OR Gate SN74LVC1G332YZPR
Single 3-Input Positive-OR Gate 6-DSBGA -40 to 85

Single 3-Input Positive-OR Gate 6-DSBGA -40 to 85

Buy Now Datasheet
 - SN74LVC1G332YZPR - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS

OR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G332YZPR - 136396-SN74LVC1G332YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G332YZPR
136396-SN74LVC1G332YZPR
Logic - Logic - Gates and Inverters - SN74LVC1G332YZPR 136396-SN74LVC1G332YZPR
Manufacturer: Texas Instruments Win Source Part Number: 136396-SN74LVC1G332Y ZPR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9) Dimension: 6-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 136396-SN74LVC1G332YZPR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DSBGA, 6-WCSP (1.4x0.9)
Dimension: 6-XFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
5.5V BGA Logic IC
705-SN74LVC1G332YZPR
5.5V BGA Logic IC 705-SN74LVC1G332YZPR
3-Input OR Gate IC, CMOS, 1.65-5.5V, 3.5ns, BGA Product overview: SN74LVC1G332YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, BGA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G332YZPR can be used for catalog matching and distributor lookup.

3-Input OR Gate IC, CMOS, 1.65-5.5V, 3.5ns, BGA Product overview: SN74LVC1G332YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, BGA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G332YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-15853-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-15853-2-ND
Gates and Inverters 296-15853-2-ND
OR Gate IC 1 Channel 6-DSBGA

OR Gate IC 1 Channel 6-DSBGA

Buy Now Datasheet
Gates and Inverters - 296-15853-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-15853-1-ND
Gates and Inverters 296-15853-1-ND
OR Gate IC 1 Channel 6-DSBGA

OR Gate IC 1 Channel 6-DSBGA

Buy Now Datasheet
Gates and Inverters - 296-15853-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-15853-6-ND
Gates and Inverters 296-15853-6-ND
OR Gate IC 1 Channel 6-DSBGA

OR Gate IC 1 Channel 6-DSBGA

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G332YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G332YZPR
Logic - Gates and Inverters SN74LVC1G332YZPR
IC GATE OR 1CH 3-INP 6DSBGA

IC GATE OR 1CH 3-INP 6DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G332YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G332YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G332YZPR
IC GATE OR 1CH 3-INP 6DSBGA

IC GATE OR 1CH 3-INP 6DSBGA

Supplier's Site
Gates and Inverters - SN74LVC1G332YZPR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G332YZPR
Gates and Inverters SN74LVC1G332YZPR
IC GATE OR 1CH 3-INP 6DSBGA

IC GATE OR 1CH 3-INP 6DSBGA

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G332YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G332YZPR
Gates and Inverters SN74LVC1G332YZPR
OR Gate IC 1 Channel 6-DSBGA

OR Gate IC 1 Channel 6-DSBGA

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G332YZPR SN74LVC1G332YZPR 136396-SN74LVC1G332YZPR 705-SN74LVC1G332YZPR 296-15853-2-ND SN74LVC1G332YZPR SN74LVC1G332YZPR SN74LVC1G332YZPR SN74LVC1G332YZPR
Product Name SN74LVC1G332 Single 3-Input Positive-OR Gate Logic - Logic - Gates and Inverters - SN74LVC1G332YZPR 5.5V BGA Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR; OR GATE OR NOT; OR OR OR; OR Gate OR; OR Gate
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 17.2 ns 3.5 ns 3.5 ns 3.5 ns 3.5 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-86865012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS32 Quadruple 2-Input Positive-OR Gates - 5962-86836012A - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Propagation Delay 18 ns
View Details