Texas Instruments SN74LVC1G332 Single 3-Input Positive-OR Gate SN74LVC1G332DRY2

Description
Single 3-Input Positive-OR Gate 6-SON -40 to 125
Request a Quote Datasheet
Description
Single 3-Input Positive-OR Gate 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G332 Single 3-Input Positive-OR Gate - SN74LVC1G332DRY2 - Texas Instruments
Dallas, TX, United States
SN74LVC1G332 Single 3-Input Positive-OR Gate
SN74LVC1G332DRY2
SN74LVC1G332 Single 3-Input Positive-OR Gate SN74LVC1G332DRY2
Single 3-Input Positive-OR Gate 6-SON -40 to 125

Single 3-Input Positive-OR Gate 6-SON -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1G332DRY2TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G332DRY2TR-ND
Gates and Inverters 296-SN74LVC1G332DRY2TR-ND
OR Gate IC 1 Channel 6-SON (1.45x1)

OR Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1G332DRY2CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G332DRY2CT-ND
Gates and Inverters 296-SN74LVC1G332DRY2CT-ND
OR Gate IC 1 Channel 6-SON (1.45x1)

OR Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1G332DRY2DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G332DRY2DKR-ND
Gates and Inverters 296-SN74LVC1G332DRY2DKR-ND
OR Gate IC 1 Channel 6-SON (1.45x1)

OR Gate IC 1 Channel 6-SON (1.45x1)

Buy Now Datasheet
Single 3-Input Positive-OR Gate 6-SON -40 to 125 Product overview: SN74LVC1G332DRY2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G332DRY2 can be used for catalog matching and distributor lookup.

Single 3-Input Positive-OR Gate 6-SON -40 to 125 Product overview: SN74LVC1G332DRY2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G332DRY2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC1G332DRY2 - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6

OR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257688-SN74LVC1G332DRY2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257688-SN74LVC1G332DRY2
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257688-SN74LVC1G332DRY2
Win Source Part Number: 1257688-SN74LVC1G332 DRY2 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-UFDFN Supplier Device Package: 6-SON (1.45x1) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LVC1G332DRY2 CT,296-SN74LVC1G332D RY2DKR,2156-SN74LVC1 G332DRY2,296-SN74LVC 1G332DRY2TR,SN74LVC1 G332DRY2,TEXTISSN74L VC1G332DRY2 Base Product Number: 74LVC1G332

Win Source Part Number: 1257688-SN74LVC1G332DRY2
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-UFDFN
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74LVC1G332DRY2CT,296-SN74LVC1G332DRY2DKR,2156-SN74LVC1G332DRY2,296-SN74LVC1G332DRY2TR,SN74LVC1G332DRY2,TEXTISSN74LVC1G332DRY2
Base Product Number: 74LVC1G332

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G332DRY2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G332DRY2
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G332DRY2
IC GATE OR 1CH 3-INP 6SON

IC GATE OR 1CH 3-INP 6SON

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G332DRY2
Logic Gates SN74LVC1G332DRY2
Logic Gates Single 3-Input Positive-OR Gate

Logic Gates Single 3-Input Positive-OR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G332DRY2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G332DRY2
Logic - Gates and Inverters SN74LVC1G332DRY2
IC GATE OR 1CH 3-INP 6SON

IC GATE OR 1CH 3-INP 6SON

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G332DRY2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G332DRY2
Gates and Inverters SN74LVC1G332DRY2
OR Gate IC 1 Channel 6-SON (1.45x1)

OR Gate IC 1 Channel 6-SON (1.45x1)

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G332DRY2 296-SN74LVC1G332DRY2TR-ND 705-SN74LVC1G332DRY2 SN74LVC1G332DRY2 1257688-SN74LVC1G332DRY2 SN74LVC1G332DRY2 SN74LVC1G332DRY2 SN74LVC1G332DRY2 SN74LVC1G332DRY2
Product Name SN74LVC1G332 Single 3-Input Positive-OR Gate Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR OR GATE OR NOT; OR; OR Gate OR NOT; OR OR; OR Gate
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 17.2 ns 4.5 ns 4.5 ns 4.5 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
 - 54LS26DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 4007UBDCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Complementary Pair Plus Inverter
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 14-CDIP
View Details
 - 54LS20DMQB - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers