Texas Instruments SN74LVC1G332 Single 3-Input Positive-OR Gate SN74LVC1G332DBVR

Description
Single 3-Input Positive-OR Gate 6-SOT-23 -40 to 125
Request a Quote
Description
Single 3-Input Positive-OR Gate 6-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single 3-input positive-OR gate in a 6-pin SOT-23 package, operating from 1.65 V to 5.5 V, with a maximum propagation delay of 4.5 ns at 3.3 V, output drive of ±24 mA at 3.3 V, and an operating temperature range of -40 °C to 125 °C.

Datasheet Summary
Powered by GS/AI

Single 3-input positive-OR gate in a 6-pin SOT-23 package, operating from 1.65 V to 5.5 V, with a maximum propagation delay of 4.5 ns at 3.3 V, output drive of ±24 mA at 3.3 V, and an operating temperature range of -40 °C to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G332 Single 3-Input Positive-OR Gate - SN74LVC1G332DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC1G332 Single 3-Input Positive-OR Gate
SN74LVC1G332DBVR
SN74LVC1G332 Single 3-Input Positive-OR Gate SN74LVC1G332DBVR
Single 3-Input Positive-OR Gate 6-SOT-23 -40 to 125

Single 3-Input Positive-OR Gate 6-SOT-23 -40 to 125

Buy Now Datasheet
 - SN74LVC1G332DBVR - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6

OR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6

Supplier's Site Datasheet
Gates and Inverters - 296-18587-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18587-6-ND
Gates and Inverters 296-18587-6-ND
OR Gate IC 1 Channel SOT-23-6

OR Gate IC 1 Channel SOT-23-6

Buy Now Datasheet
Gates and Inverters - 296-18587-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18587-2-ND
Gates and Inverters 296-18587-2-ND
OR Gate IC 1 Channel SOT-23-6

OR Gate IC 1 Channel SOT-23-6

Buy Now Datasheet
Gates and Inverters - 296-18587-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18587-1-ND
Gates and Inverters 296-18587-1-ND
OR Gate IC 1 Channel SOT-23-6

OR Gate IC 1 Channel SOT-23-6

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G332DBVR
5.5V SOT-23 Logic IC 705-SN74LVC1G332DBVR
3-Input OR Gate, 1.65-5.5V, 4.5ns, SOT-23, CMOS Product overview: SN74LVC1G332DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G332DBVR can be used for catalog matching and distributor lookup.

3-Input OR Gate, 1.65-5.5V, 4.5ns, SOT-23, CMOS Product overview: SN74LVC1G332DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G332DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G332DBVR - 1100447-SN74LVC1G332DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G332DBVR
1100447-SN74LVC1G332DBVR
Logic - Logic - Gates and Inverters - SN74LVC1G332DBVR 1100447-SN74LVC1G332DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1100447-SN74LVC1G332 DBVR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC1G332 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Dimension: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G332GV; 74LVC1G332GV,125; NC7SZ332P6X_F40; Introduction Date: December 01, 2005 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1100447-SN74LVC1G332DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC1G332
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Dimension: SOT-23-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC1G332GV; 74LVC1G332GV,125; NC7SZ332P6X_F40;
Introduction Date: December 01, 2005
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G332DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G332DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G332DBVR
IC GATE OR 1CH 3-INP SOT23-6

IC GATE OR 1CH 3-INP SOT23-6

Supplier's Site
Logic Single 3-Input Or Gate, 3.5Ns, Sot-23-6; Logic Function Texas Instruments - 87H2663 - Newark, An Avnet Company
Chicago, IL, United States
Logic Single 3-Input Or Gate, 3.5Ns, Sot-23-6; Logic Function Texas Instruments
87H2663
Logic Single 3-Input Or Gate, 3.5Ns, Sot-23-6; Logic Function Texas Instruments 87H2663
LOGIC SINGLE 3-INPUT OR GATE, 3.5NS, SOT-23-6; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SOT-23; Product Range:74LVC1G332; Logic IC Family:74LVC; Output Current:50mA RoHS Compliant: Yes

LOGIC SINGLE 3-INPUT OR GATE, 3.5NS, SOT-23-6; Logic Function:OR Gate; No. of Elements:Single; No. of Inputs:3Inputs; No. of Pins:6Pins; Logic Case Style:SOT-23; Product Range:74LVC1G332; Logic IC Family:74LVC; Output Current:50mA RoHS Compliant: Yes

Supplier's Site
Logic, Or Gate, Sot-23-6; Logic Family / Base Number Texas Instruments - 42AH2012 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Or Gate, Sot-23-6; Logic Family / Base Number Texas Instruments
42AH2012
Logic, Or Gate, Sot-23-6; Logic Family / Base Number Texas Instruments 42AH2012
LOGIC, OR GATE, SOT-23-6; Logic Family / Base Number:74LVC1G332; Logic Type:OR Gate; Output Current:50mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

LOGIC, OR GATE, SOT-23-6; Logic Family / Base Number:74LVC1G332; Logic Type:OR Gate; Output Current:50mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G332DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G332DBVR
Logic - Gates and Inverters SN74LVC1G332DBVR
IC GATE OR 1CH 3-INP SOT23-6

IC GATE OR 1CH 3-INP SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G332DBVR
Logic Gates SN74LVC1G332DBVR
Logic Gates Sngl 3 Inpt + OR Gt

Logic Gates Sngl 3 Inpt + OR Gt

Buy Now Datasheet
Gates and Inverters - SN74LVC1G332DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G332DBVR
Gates and Inverters SN74LVC1G332DBVR
IC GATE OR 1CH 3-INP SOT23-6

IC GATE OR 1CH 3-INP SOT23-6

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G332DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G332DBVR
Gates and Inverters SN74LVC1G332DBVR
OR Gate IC 1 Channel SOT-23-6

OR Gate IC 1 Channel SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G332DBVR SN74LVC1G332DBVR 296-18587-6-ND 705-SN74LVC1G332DBVR 1100447-SN74LVC1G332DBVR SN74LVC1G332DBVR 87H2663 42AH2012 SN74LVC1G332DBVR SN74LVC1G332DBVR SN74LVC1G332DBVR SN74LVC1G332DBVR
Product Name SN74LVC1G332 Single 3-Input Positive-OR Gate Gates and Inverters 5.5V SOT-23 Logic IC Logic - Logic - Gates and Inverters - SN74LVC1G332DBVR Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Single 3-Input Or Gate, 3.5Ns, Sot-23-6; Logic Function Texas Instruments Logic, Or Gate, Sot-23-6; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Logic Gates Gates and Inverters Gates and Inverters
Gate Type OR OR OR OR; OR GATE NOT; OR; OR Gate OR OR; OR Gate NOT; OR OR; OR Gate OR; OR Gate
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65 V ~ 5.5 V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 17.2 ns 4.5 ns 4.5 ns 4.5 ns 4.5 ns
Operating Current 0.0100 mA 50 mA 50 mA 0.0100 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-89547022A - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Gates and Inverters - 4007UBDCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Complementary Pair Plus Inverter
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 14-CDIP
View Details