LVC/LCX/Z SERIES, 2-INPUT OR GATE, BGA5, DSBGA-5 Product overview: SN74LVC1G32YEPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32YEPR can be used for catalog matching and distributor lookup.
OR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS
Manufacturer: Texas Instruments
Win Source Part Number: 1100445-SN74LVC1G32Y
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-DSBGA, 5-WCSP (1.4x0.9)
Dimension: 5-XFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)
IC GATE OR 1CH 2-INP 5DSBGA
OR Gate IC 1 Channel 5-DSBGA (1.4x0.9)
IC GATE OR 1CH 2-INP 5DSBGA
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LVC1G32YEPR | SN74LVC1G32YEPR | 1100445-SN74LVC1G32YEPR | SN74LVC1G32YEPR-ND | SN74LVC1G32YEPR | SN74LVC1G32YEPR | SN74LVC1G32YEPR |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - SN74LVC1G32YEPR | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; OR GATE | OR | NOT; OR; OR Gate | OR | NOT; OR | OR; OR Gate | OR |
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 4 ns | 4 ns | 4 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Family | CMOS |