Texas Instruments SN74LVC1G32-EP Enhanced Product Single 2-Input Positive-Or Gate SN74LVC1G32MDBVREP

Description
Enhanced Product Single 2-Input Positive-Or Gate 5-SOT-23 -55 to 125
Request a Quote
Description
Enhanced Product Single 2-Input Positive-Or Gate 5-SOT-23 -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G32MDBVREP is a single 2-input positive-OR gate designed for 1.65-V to 5.5-V VCC operation, packaged in a 5-pin SOT-23 (DBV) case with operating temperature range from -55°C to 125°C. It supports input voltages up to 5.5 V, provides 24 mA output drive at 3.3 V, and features low power consumption of 10 μA maximum. The device complies with JESD78 Class II for latch-up protection and exceeds JESD22 ESD protection standards for human body, machine, and charged device models. It includes Ioff support for partial power-down operation.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G32MDBVREP is a single 2-input positive-OR gate designed for 1.65-V to 5.5-V VCC operation, packaged in a 5-pin SOT-23 (DBV) case with operating temperature range from -55°C to 125°C. It supports input voltages up to 5.5 V, provides 24 mA output drive at 3.3 V, and features low power consumption of 10 μA maximum. The device complies with JESD78 Class II for latch-up protection and exceeds JESD22 ESD protection standards for human body, machine, and charged device models. It includes Ioff support for partial power-down operation.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G32-EP Enhanced Product Single 2-Input Positive-Or Gate - SN74LVC1G32MDBVREP - Texas Instruments
Dallas, TX, United States
SN74LVC1G32-EP Enhanced Product Single 2-Input Positive-Or Gate
SN74LVC1G32MDBVREP
SN74LVC1G32-EP Enhanced Product Single 2-Input Positive-Or Gate SN74LVC1G32MDBVREP
Enhanced Product Single 2-Input Positive-Or Gate 5-SOT-23 -55 to 125

Enhanced Product Single 2-Input Positive-Or Gate 5-SOT-23 -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G32MDBVREP - 896747-SN74LVC1G32MDBVREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G32MDBVREP
896747-SN74LVC1G32MDBVREP
Logic - Logic - Gates and Inverters - SN74LVC1G32MDBVREP 896747-SN74LVC1G32MDBVREP
Manufacturer: Texas Instruments Win Source Part Number: 896747-SN74LVC1G32MD BVREP Series: 74LVC Operating Temperature Range: -55°C ~ 125°C Features: OR Gate IC 1 Channel - SOT-23-5 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC1G32 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -V62/04734-02YE-NDR, -SN74LVC1G32MDBVREP- NDR, 296-22349-1, 296-22349-2, -296-22349-1, 296-22349-6-NDR, -V62/04734-02YE, V62/04734-02YE, 296-22349-2-NDR, -296-22349-1-ND, -296-22349-1-NDR, 296-22349-6, 296-22349-1-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 896747-SN74LVC1G32MDBVREP
Series: 74LVC
Operating Temperature Range: -55°C ~ 125°C
Features: OR Gate IC 1 Channel - SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC1G32
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -V62/04734-02YE-NDR, -SN74LVC1G32MDBVREP-NDR, 296-22349-1, 296-22349-2, -296-22349-1, 296-22349-6-NDR, -V62/04734-02YE, V62/04734-02YE, 296-22349-2-NDR, -296-22349-1-ND, -296-22349-1-NDR, 296-22349-6, 296-22349-1-NDR

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G32MDBVREP
5.5V SOT-23 Logic IC 705-SN74LVC1G32MDBVREP
1G32 2-Input OR Gate, 1.65-5.5V, 4.5ns, SOT-23-5 Product overview: SN74LVC1G32MDBVREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32MDBVR EP can be used for catalog matching and distributor lookup.

1G32 2-Input OR Gate, 1.65-5.5V, 4.5ns, SOT-23-5 Product overview: SN74LVC1G32MDBVREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32MDBVREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-22349-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22349-2-ND
Gates and Inverters 296-22349-2-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-22349-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22349-1-ND
Gates and Inverters 296-22349-1-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-22349-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22349-6-ND
Gates and Inverters 296-22349-6-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - SN74LVC1G32MDBVREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G32MDBVREP
Gates and Inverters SN74LVC1G32MDBVREP
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G32MDBVREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G32MDBVREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G32MDBVREP
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates Mil Enhance Sgl 2- Input Pos-OR Gate

Logic Gates Mil Enhance Sgl 2- Input Pos-OR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G32MDBVREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G32MDBVREP
Logic - Gates and Inverters SN74LVC1G32MDBVREP
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G32MDBVREP - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G32MDBVREP
Gates and Inverters SN74LVC1G32MDBVREP
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G32MDBVREP 896747-SN74LVC1G32MDBVREP 705-SN74LVC1G32MDBVREP 296-22349-2-ND SN74LVC1G32MDBVREP SN74LVC1G32MDBVREP SN74LVC1G32MDBVREP SN74LVC1G32MDBVREP SN74LVC1G32MDBVREP
Product Name SN74LVC1G32-EP Enhanced Product Single 2-Input Positive-Or Gate Logic - Logic - Gates and Inverters - SN74LVC1G32MDBVREP 5.5V SOT-23 Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type OR NOT OR; OR GATE, NOR GATE OR OR; OR Gate OR NOT; OR OR; OR Gate
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 8 ns 4.5 ns 4.5 ns 4.5 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ALS11AJ/883 - Rochester Electronics
Specs
Gate Type AND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
 - 54LS26DM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details