Texas Instruments SN74LVC1G32 Single 2-Input Positive-OR Gate SN74LVC1G32DSF2

Description
Single 2-Input Positive-OR Gate 6-SON -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-OR Gate 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G32 Single 2-Input Positive-OR Gate - SN74LVC1G32DSF2 - Texas Instruments
Dallas, TX, United States
SN74LVC1G32 Single 2-Input Positive-OR Gate
SN74LVC1G32DSF2
SN74LVC1G32 Single 2-Input Positive-OR Gate SN74LVC1G32DSF2
Single 2-Input Positive-OR Gate 6-SON -40 to 125

Single 2-Input Positive-OR Gate 6-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74LVC1G32DSF2
5.5V Logic IC 705-SN74LVC1G32DSF2
2-Input OR Gate, 1.65-5.5V, 4ns, 125°C, SON, CMOS Logic IC Product overview: SN74LVC1G32DSF2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32DSF2 can be used for catalog matching and distributor lookup.

2-Input OR Gate, 1.65-5.5V, 4ns, 125°C, SON, CMOS Logic IC Product overview: SN74LVC1G32DSF2 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32DSF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC1G32DSF2 - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO6

OR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO6

Supplier's Site Datasheet
Gates and Inverters - 296-30438-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-30438-2-ND
Gates and Inverters 296-30438-2-ND
OR Gate IC 1 Channel 6-SON (1x1)

OR Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-30438-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-30438-1-ND
Gates and Inverters 296-30438-1-ND
OR Gate IC 1 Channel 6-SON (1x1)

OR Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-30438-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-30438-6-ND
Gates and Inverters 296-30438-6-ND
OR Gate IC 1 Channel 6-SON (1x1)

OR Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - SN74LVC1G32DSF2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G32DSF2
Gates and Inverters SN74LVC1G32DSF2
OR Gate IC 1 Channel 6-SON (1x1)

OR Gate IC 1 Channel 6-SON (1x1)

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G32DSF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G32DSF2
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G32DSF2
IC GATE OR 1CH 2-INP 6SON

IC GATE OR 1CH 2-INP 6SON

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G32DSF2
Logic Gates SN74LVC1G32DSF2
Logic Gates Single 2-Input Positive-OR Gate

Logic Gates Single 2-Input Positive-OR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G32DSF2 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G32DSF2
Logic - Gates and Inverters SN74LVC1G32DSF2
IC GATE OR 1CH 2-INP 6SON

IC GATE OR 1CH 2-INP 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G32DSF2 705-SN74LVC1G32DSF2 SN74LVC1G32DSF2 296-30438-2-ND SN74LVC1G32DSF2 SN74LVC1G32DSF2 SN74LVC1G32DSF2 SN74LVC1G32DSF2
Product Name SN74LVC1G32 Single 2-Input Positive-OR Gate 5.5V Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type OR OR; OR GATE OR OR OR; OR Gate OR NOT; OR
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 7.2 ns 4 ns 4 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Dual Logic IC - 705-54S20DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
Gates and Inverters - 100313FM-MLS - Quarktwin Technology Ltd.
Specs
Gate Type Buffer/Driver; Buffer, Inverting, Non-Inverting
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details