The SN74LVC1G32DRYR is a single 2-input positive OR gate in a 6-pin SON package measuring 1.45mm × 1mm, operating from -40°C to 125°C with support for 5V supply voltage and inputs tolerant to 5.5V. It features ±24mA output drive at 3.3V, low static power consumption of 10µA maximum, latch-up performance exceeding 100mA per JESD 78, Class II, and support for live insertion and partial-powerdown modes.
Single 2-Input Positive-OR Gate 6-SON -40 to 125
OR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 120556-SN74LVC1G32DR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SON (1.45x1)
Dimension: 6-UFDFN
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
OR Gate IC 1 Channel 6-SON (1.45x1)
OR Gate IC 1 Channel 6-SON (1.45x1)
OR Gate IC 1 Channel 6-SON (1.45x1)
1-Input 2-Input OR Gate IC, CMOS, 1.65-5.5V, 32mA, 4ns, 6-SON Product overview: SN74LVC1G32DRYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32DRYR can be used for catalog matching and distributor lookup.
OR Gate IC 1 Channel 6-SON (1.45x1)
IC GATE OR 1CH 2-INP 6SON
IC GATE OR 1CH 2-INP 6SON
IC GATE OR 1CH 2-INP 6SON
Logic Gates SNGL 2 Input Pos OR Gate
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1G32DRYR | SN74LVC1G32DRYR | 120556-SN74LVC1G32DRYR | 296-21549-2-ND | 705-SN74LVC1G32DRYR | SN74LVC1G32DRYR | SN74LVC1G32DRYR | SN74LVC1G32DRYR | SN74LVC1G32DRYR | SN74LVC1G32DRYR |
| Product Name | SN74LVC1G32 Single 2-Input Positive-OR Gate | Logic - Logic - Gates and Inverters - SN74LVC1G32DRYR | Gates and Inverters | 5.5V 32mA Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | |
| Gate Type | OR | OR | NOT; OR; OR Gate | OR | OR; OR GATE | OR; OR Gate | OR | OR; OR Gate | NOT; OR | |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |||
| Logic Family | LVC | CMOS | ||||||||
| Propagation Delay | 7.2 ns | 4 ns | 4 ns | 4 ns | 4 ns | |||||
| Operating Current | 0.0100 mA | 32 mA | 32 mA | 0.0100 mA |