Texas Instruments SN74LVC1G32 Single 2-Input Positive-OR Gate SN74LVC1G32DRLRG4

Description
Single 2-Input Positive-OR Gate 5-SOT -40 to 125
Request a Quote
Description
Single 2-Input Positive-OR Gate 5-SOT -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single 2-input positive-OR gate in a 5-pin SOT-5X3 package, measuring 1.6mm × 1.25mm × 0.89mm, with operation from -40°C to 125°C, support for 5.5V input tolerance and 5V supply voltage, 10µA maximum quiescent current, and ±24mA output drive at 3.3V.

Datasheet Summary
Powered by GS/AI

Single 2-input positive-OR gate in a 5-pin SOT-5X3 package, measuring 1.6mm × 1.25mm × 0.89mm, with operation from -40°C to 125°C, support for 5.5V input tolerance and 5V supply voltage, 10µA maximum quiescent current, and ±24mA output drive at 3.3V.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G32 Single 2-Input Positive-OR Gate - SN74LVC1G32DRLRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G32 Single 2-Input Positive-OR Gate
SN74LVC1G32DRLRG4
SN74LVC1G32 Single 2-Input Positive-OR Gate SN74LVC1G32DRLRG4
Single 2-Input Positive-OR Gate 5-SOT -40 to 125

Single 2-Input Positive-OR Gate 5-SOT -40 to 125

Buy Now Datasheet
Singapore, Singapore
32mA 5.5V Logic IC
705-SN74LVC1G32DRLRG4
32mA 5.5V Logic IC 705-SN74LVC1G32DRLRG4
1G32 OR Gate, 2-Input, 32mA, SOT-5, 1.65-5.5V Product overview: SN74LVC1G32DRLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32mA, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32DRLRG 4 can be used for catalog matching and distributor lookup.

1G32 OR Gate, 2-Input, 32mA, SOT-5, 1.65-5.5V Product overview: SN74LVC1G32DRLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32mA, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32DRLRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G32DRLRG4 - 042778-SN74LVC1G32DRLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G32DRLRG4
042778-SN74LVC1G32DRLRG4
Logic - Logic - Gates and Inverters - SN74LVC1G32DRLRG4 042778-SN74LVC1G32DRLRG4
Manufacturer: Texas Instruments Win Source Part Number: 042778-SN74LVC1G32DR LRG4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-5 Dimension: SOT-553 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 042778-SN74LVC1G32DRLRG4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-5
Dimension: SOT-553
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - SN74LVC1G32DRLRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC1G32DRLRG4-ND
Gates and Inverters SN74LVC1G32DRLRG4-ND
OR Gate IC 1 Channel SOT-5

OR Gate IC 1 Channel SOT-5

Buy Now Datasheet
Gates and Inverters - SN74LVC1G32DRLRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G32DRLRG4
Gates and Inverters SN74LVC1G32DRLRG4
OR Gate IC 1 Channel SOT-5

OR Gate IC 1 Channel SOT-5

Buy Now
Logic - Gates and Inverters - SN74LVC1G32DRLRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G32DRLRG4
Logic - Gates and Inverters SN74LVC1G32DRLRG4
IC GATE OR 1CH 2-INP SOT5

IC GATE OR 1CH 2-INP SOT5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G32DRLRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G32DRLRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G32DRLRG4
IC GATE OR 1CH 2-INP SOT5

IC GATE OR 1CH 2-INP SOT5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates SNGL 2 Input Pos OR Gate

Logic Gates SNGL 2 Input Pos OR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G32DRLRG4 705-SN74LVC1G32DRLRG4 042778-SN74LVC1G32DRLRG4 SN74LVC1G32DRLRG4-ND SN74LVC1G32DRLRG4 SN74LVC1G32DRLRG4 SN74LVC1G32DRLRG4 SN74LVC1G32DRLRG4
Product Name SN74LVC1G32 Single 2-Input Positive-OR Gate 32mA 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74LVC1G32DRLRG4 Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type OR OR; OR GATE NOT; OR; OR Gate OR OR; OR Gate NOT; OR OR
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 7.2 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 5450FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
Logic - Logic - Gates and Inverters - 5420DMQB - 1129186-5420DMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
3 suppliers
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-89510012A - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
Gates and Inverters - 54S02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers