Texas Instruments SN74LVC1G32 Single 2-Input Positive-OR Gate SN74LVC1G32DRLR

Description
Single 2-Input Positive-OR Gate 5-SOT -40 to 125
Request a Quote
Description
Single 2-Input Positive-OR Gate 5-SOT -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G32DRLR is a single 2-input positive-OR gate designed for operation within a voltage range of 1.65 V to 5.5 V. It features a maximum propagation delay of 3.6 ns at 3.3 V and consumes low power with a maximum supply current of 10 µA. The device supports input voltages up to 5.5 V and provides ±24 mA output drive at 3.3 V. It is available in an ultra-small 0.8 mm x 0.8 mm package, making it suitable for space-constrained applications. The SN74LVC1G32DRLR also includes features such as back-drive protection and supports live insertion, enhancing its reliability in various applications. It is suitable for use in AV receivers, digital picture frames, embedded PCs, and other consumer electronics.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G32DRLR is a single 2-input positive-OR gate designed for operation within a voltage range of 1.65 V to 5.5 V. It features a maximum propagation delay of 3.6 ns at 3.3 V and consumes low power with a maximum supply current of 10 µA. The device supports input voltages up to 5.5 V and provides ±24 mA output drive at 3.3 V. It is available in an ultra-small 0.8 mm x 0.8 mm package, making it suitable for space-constrained applications. The SN74LVC1G32DRLR also includes features such as back-drive protection and supports live insertion, enhancing its reliability in various applications. It is suitable for use in AV receivers, digital picture frames, embedded PCs, and other consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G32 Single 2-Input Positive-OR Gate - SN74LVC1G32DRLR - Texas Instruments
Dallas, TX, United States
SN74LVC1G32 Single 2-Input Positive-OR Gate
SN74LVC1G32DRLR
SN74LVC1G32 Single 2-Input Positive-OR Gate SN74LVC1G32DRLR
Single 2-Input Positive-OR Gate 5-SOT -40 to 125

Single 2-Input Positive-OR Gate 5-SOT -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G32DRLR - 030322-SN74LVC1G32DRLR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G32DRLR
030322-SN74LVC1G32DRLR
Logic - Logic - Gates and Inverters - SN74LVC1G32DRLR 030322-SN74LVC1G32DRLR
Manufacturer: Texas Instruments Win Source Part Number: 030322-SN74LVC1G32DR LR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-5 Dimension: SOT-553 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030322-SN74LVC1G32DRLR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-5
Dimension: SOT-553
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
5.5V Logic IC - 705-SN74LVC1G32DRLR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V Logic IC
705-SN74LVC1G32DRLR
5.5V Logic IC 705-SN74LVC1G32DRLR
1-Input 2-Input OR Gate, CMOS, SOT-553, 1.65-5.5V Product overview: SN74LVC1G32DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32DRLR can be used for catalog matching and distributor lookup.

1-Input 2-Input OR Gate, CMOS, SOT-553, 1.65-5.5V Product overview: SN74LVC1G32DRLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32DRLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC1G32DRLR - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

OR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - 296-18016-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18016-1-ND
Gates and Inverters 296-18016-1-ND
OR Gate IC 1 Channel SOT-5

OR Gate IC 1 Channel SOT-5

Buy Now Datasheet
Gates and Inverters - 296-18016-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18016-6-ND
Gates and Inverters 296-18016-6-ND
OR Gate IC 1 Channel SOT-5

OR Gate IC 1 Channel SOT-5

Buy Now Datasheet
Gates and Inverters - 296-18016-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18016-2-ND
Gates and Inverters 296-18016-2-ND
OR Gate IC 1 Channel SOT-5

OR Gate IC 1 Channel SOT-5

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G32DRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G32DRLR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G32DRLR
IC GATE OR 1CH 2-INP SOT5

IC GATE OR 1CH 2-INP SOT5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G32DRLR
Logic Gates SN74LVC1G32DRLR
Logic Gates Single 2-Input Positive-OR Gate

Logic Gates Single 2-Input Positive-OR Gate

Buy Now Datasheet
Ic, Single Or Gate, 2I/p, Sot-553-5; Logic Family / Base Number Texas Instruments - 26AJ9509 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Single Or Gate, 2I/p, Sot-553-5; Logic Family / Base Number Texas Instruments
26AJ9509
Ic, Single Or Gate, 2I/p, Sot-553-5; Logic Family / Base Number Texas Instruments 26AJ9509
IC, SINGLE OR GATE, 2I/P, SOT-553-5; Logic Family / Base Number:74LVC1G32; Logic Type:OR; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-553; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, SINGLE OR GATE, 2I/P, SOT-553-5; Logic Family / Base Number:74LVC1G32; Logic Type:OR; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-553; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G32DRLR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G32DRLR
Logic - Gates and Inverters SN74LVC1G32DRLR
IC GATE OR 1CH 2-INP SOT5

IC GATE OR 1CH 2-INP SOT5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G32DRLR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G32DRLR
Gates and Inverters SN74LVC1G32DRLR
IC GATE OR 1CH 2-INP SOT5

IC GATE OR 1CH 2-INP SOT5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G32DRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G32DRLR
Gates and Inverters SN74LVC1G32DRLR
OR Gate IC 1 Channel SOT-5

OR Gate IC 1 Channel SOT-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G32DRLR 030322-SN74LVC1G32DRLR 705-SN74LVC1G32DRLR SN74LVC1G32DRLR 296-18016-1-ND SN74LVC1G32DRLR SN74LVC1G32DRLR 26AJ9509 SN74LVC1G32DRLR SN74LVC1G32DRLR SN74LVC1G32DRLR
Product Name SN74LVC1G32 Single 2-Input Positive-OR Gate Logic - Logic - Gates and Inverters - SN74LVC1G32DRLR 5.5V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Ic, Single Or Gate, 2I/p, Sot-553-5; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR; OR GATE OR OR OR OR; OR NOT; OR OR; OR Gate OR; OR Gate
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 7.2 ns 4 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100101DCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - 54LS11DMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - 5402DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details