Texas Instruments High-Performance Analog Gates and Inverters SN74LVC1G32DCK3

Description
OR Gate IC 1 Channel SC-70-5
Request a Quote Datasheet
Description
OR Gate IC 1 Channel SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-SN74LVC1G32DCK3DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G32DCK3DKR-ND
Gates and Inverters 296-SN74LVC1G32DCK3DKR-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1G32DCK3CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G32DCK3CT-ND
Gates and Inverters 296-SN74LVC1G32DCK3CT-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC1G32DCK3TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC1G32DCK3TR-ND
Gates and Inverters 296-SN74LVC1G32DCK3TR-ND
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now Datasheet
1-ch, 2-input 1.65-V to 5.5-V 32-mA drive strength OR gate 5-SC70 -40 to 125 Product overview: SN74LVC1G32DCK3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32DCK3 can be used for catalog matching and distributor lookup.

1-ch, 2-input 1.65-V to 5.5-V 32-mA drive strength OR gate 5-SC70 -40 to 125 Product overview: SN74LVC1G32DCK3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32DCK3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC1G32DCK3 - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

OR Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G32DCK3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G32DCK3
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G32DCK3
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site
Gates and Inverters - SN74LVC1G32DCK3 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G32DCK3
Gates and Inverters SN74LVC1G32DCK3
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC1G32DCK3 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G32DCK3
Logic - Gates and Inverters SN74LVC1G32DCK3
IC GATE OR 1CH 2-INP SC70-5

IC GATE OR 1CH 2-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G32DCK3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G32DCK3
Gates and Inverters SN74LVC1G32DCK3
OR Gate IC 1 Channel SC-70-5

OR Gate IC 1 Channel SC-70-5

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G32DCK3
Logic Gates SN74LVC1G32DCK3
Logic Gates Single 2-Input Positive-OR Gate 5-SC70 -40 to 125

Logic Gates Single 2-Input Positive-OR Gate 5-SC70 -40 to 125

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-SN74LVC1G32DCK3DKR-ND 705-SN74LVC1G32DCK3 SN74LVC1G32DCK3 SN74LVC1G32DCK3 SN74LVC1G32DCK3 SN74LVC1G32DCK3 SN74LVC1G32DCK3 SN74LVC1G32DCK3
Product Name Gates and Inverters Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type OR OR; OR GATE OR OR OR; OR Gate NOT; OR OR; OR Gate
Supply Voltage 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Inputs 2 2 2 2
Propagation Delay 4.5 ns 4.5 ns 4.5 ns
Low Level Output Current (Sink) 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input NOR gate - 74AHCT1G02GW-Q100H - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details