Texas Instruments SN74LVC1G32 Single 2-Input Positive-OR Gate SN74LVC1G32DBVR

Description
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G32 Single 2-Input Positive-OR Gate - SN74LVC1G32DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC1G32 Single 2-Input Positive-OR Gate
SN74LVC1G32DBVR
SN74LVC1G32 Single 2-Input Positive-OR Gate SN74LVC1G32DBVR
Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125

Single 2-Input Positive-OR Gate 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic Gates - 527669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
527669
Logic Gates 527669
2-Input Positive-Or Gate SN74LVC1G32DBVR

2-Input Positive-Or Gate SN74LVC1G32DBVR

Supplier's Site
Logic Gates - 1788963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1788963
Logic Gates 1788963
2-Input Positive-Or Gate SN74LVC1G32DBVR

2-Input Positive-Or Gate SN74LVC1G32DBVR

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LVC1G32DBVR - 030318-SN74LVC1G32DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G32DBVR
030318-SN74LVC1G32DBVR
Logic - Logic - Gates and Inverters - SN74LVC1G32DBVR 030318-SN74LVC1G32DBVR
Manufacturer: Texas Instruments Win Source Part Number: 030318-SN74LVC1G32DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC1G32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): 74LVC1G32GV; 74LVC1G32GV,125; 74LVC1G32W5-7; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Imaging, Video & Vision, Signal Processing, Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Wireless, Test & Measurement, Motor Drive & Control

Manufacturer: Texas Instruments
Win Source Part Number: 030318-SN74LVC1G32DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC1G32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): 74LVC1G32GV; 74LVC1G32GV,125; 74LVC1G32W5-7;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Imaging, Video & Vision, Signal Processing, Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Wireless, Test & Measurement, Motor Drive & Control

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G32DBVR
5.5V SOT-23 Logic IC 705-SN74LVC1G32DBVR
1G32 OR Gate, 2-Input, 5.5V, 4ns, SOT-23, CMOS Product overview: SN74LVC1G32DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32DBVR can be used for catalog matching and distributor lookup.

1G32 OR Gate, 2-Input, 5.5V, 4ns, SOT-23, CMOS Product overview: SN74LVC1G32DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G32DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-9847-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9847-2-ND
Gates and Inverters 296-9847-2-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-9847-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9847-1-ND
Gates and Inverters 296-9847-1-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-9847-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9847-6-ND
Gates and Inverters 296-9847-6-ND
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now Datasheet
Gates and Inverters - SN74LVC1G32DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G32DBVR
Gates and Inverters SN74LVC1G32DBVR
OR Gate IC 1 Channel SOT-23-5

OR Gate IC 1 Channel SOT-23-5

Buy Now
Gates and Inverters - SN74LVC1G32DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G32DBVR
Gates and Inverters SN74LVC1G32DBVR
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Ic, Or-Gate, Single 2-Input, 5Sot23; Logic Family / Base Number Texas Instruments - 29AH7603 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Or-Gate, Single 2-Input, 5Sot23; Logic Family / Base Number Texas Instruments
29AH7603
Ic, Or-Gate, Single 2-Input, 5Sot23; Logic Family / Base Number Texas Instruments 29AH7603
IC, OR-GATE, SINGLE 2-INPUT, 5SOT23; Logic Family / Base Number:74LVC1G32; Logic Type:OR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

IC, OR-GATE, SINGLE 2-INPUT, 5SOT23; Logic Family / Base Number:74LVC1G32; Logic Type:OR; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G32DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G32DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G32DBVR
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G32DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G32DBVR
Logic - Gates and Inverters SN74LVC1G32DBVR
IC GATE OR 1CH 2-INP SOT23-5

IC GATE OR 1CH 2-INP SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G32DBVR 527669 030318-SN74LVC1G32DBVR 705-SN74LVC1G32DBVR 296-9847-2-ND SN74LVC1G32DBVR SN74LVC1G32DBVR 29AH7603 SN74LVC1G32DBVR SN74LVC1G32DBVR
Product Name SN74LVC1G32 Single 2-Input Positive-OR Gate Logic Gates Logic - Logic - Gates and Inverters - SN74LVC1G32DBVR 5.5V SOT-23 Logic IC Gates and Inverters Gates and Inverters Gates and Inverters Ic, Or-Gate, Single 2-Input, 5Sot23; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR Or NOT; OR; OR Gate OR; OR GATE OR OR; OR Gate OR; OR Gate OR; OR OR NOT; OR
Supply Voltage 1.8,2.5,3.3,5 5.5 v 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC Or
Propagation Delay 7.2 ns 4 ns 4 ns 4 ns 4 ns 4 ns
Operating Current 0.0100 mA 32 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100102DCQR - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
SN54F30 8-Input Positive-NAND Gates - 5962-88708012A - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic IC - 705-4081BDM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
3 suppliers