OR-AND Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS
AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input 6-DSBGA
AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input 6-DSBGA
IC SGL 3IN OR/AND GATE 6DSBGA
IC SGL 3IN OR/AND GATE 6DSBGA
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC1G3208YZTR | SN74LVC1G3208YZTR-ND | SN74LVC1G3208YZTR | SN74LVC1G3208YZTR | SN74LVC1G3208YZTR |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | AND; OR | AND; OR | AND; OR; AND/OR Gate | AND | NOT; OR |
| Logic Family | CMOS | ||||
| IC Package Type | BGA; Other; BGA6 | Other; 6-UFBGA, DSBGA | BGA; Other; 6-UFBGA, DSBGA | BGA | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Output Type | Single-Ended | Single-Ended | Single-Ended |