Texas Instruments SN74LVC1G27 Single 3-Input Positive-NOR Gate SN74LVC1G27DSFR

Description
Single 3-Input Positive-NOR Gate 6-SON -40 to 125
Request a Quote
Description
Single 3-Input Positive-NOR Gate 6-SON -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single 3-input positive-NOR gate in a 6-pin SON package, operating from 1.65 V to 5.5 V, with a maximum propagation delay of 4.5 ns at 3.3 V, an operating temperature range of -40 °C to 125 °C, and output drive of up to ±24 mA at 3.3 V. Supports I off for partial-power-down mode and latch-up performance exceeding 100 mA per JESD78, Class II. ESD protection exceeds 2000 V HBM, 200 V MM, and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

Single 3-input positive-NOR gate in a 6-pin SON package, operating from 1.65 V to 5.5 V, with a maximum propagation delay of 4.5 ns at 3.3 V, an operating temperature range of -40 °C to 125 °C, and output drive of up to ±24 mA at 3.3 V. Supports I off for partial-power-down mode and latch-up performance exceeding 100 mA per JESD78, Class II. ESD protection exceeds 2000 V HBM, 200 V MM, and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G27 Single 3-Input Positive-NOR Gate - SN74LVC1G27DSFR - Texas Instruments
Dallas, TX, United States
SN74LVC1G27 Single 3-Input Positive-NOR Gate
SN74LVC1G27DSFR
SN74LVC1G27 Single 3-Input Positive-NOR Gate SN74LVC1G27DSFR
Single 3-Input Positive-NOR Gate 6-SON -40 to 125

Single 3-Input Positive-NOR Gate 6-SON -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-30123-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-30123-2-ND
Gates and Inverters 296-30123-2-ND
NOR Gate IC 1 Channel 6-SON (1x1)

NOR Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-30123-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-30123-1-ND
Gates and Inverters 296-30123-1-ND
NOR Gate IC 1 Channel 6-SON (1x1)

NOR Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
Gates and Inverters - 296-30123-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-30123-6-ND
Gates and Inverters 296-30123-6-ND
NOR Gate IC 1 Channel 6-SON (1x1)

NOR Gate IC 1 Channel 6-SON (1x1)

Buy Now Datasheet
 - SN74LVC1G27DSFR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6

NOR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6

Supplier's Site Datasheet
5.5V 32mA Logic IC - 705-SN74LVC1G27DSFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 32mA Logic IC
705-SN74LVC1G27DSFR
5.5V 32mA Logic IC 705-SN74LVC1G27DSFR
3-Input NOR Gate IC, 1.65-5.5V, 32mA, 3.6ns, SON, 74LVC CMOS Product overview: SN74LVC1G27DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G27DSFR can be used for catalog matching and distributor lookup.

3-Input NOR Gate IC, 1.65-5.5V, 32mA, 3.6ns, SON, 74LVC CMOS Product overview: SN74LVC1G27DSFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G27DSFR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257693-SN74LVC1G27DSFR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257693-SN74LVC1G27DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257693-SN74LVC1G27DSFR
Win Source Part Number: 1257693-SN74LVC1G27D SFR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 1 Standard Package: 5,000 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 5.5V Package / Case: 6-XFDFN Supplier Device Package: 6-SON (1x1) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-30123-1,TEXTISSN 74LVC1G27DSFR,296-30 123-2,2156-SN74LVC1G 27DSFR,-SN74LVC1G27D SFRR,296-30123-6,-29 6-30123-1,-296-30123 -1 Base Product Number: 74LVC1G27

Win Source Part Number: 1257693-SN74LVC1G27DSFR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 1
Standard Package: 5,000
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 6-XFDFN
Supplier Device Package: 6-SON (1x1)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-30123-1,TEXTISSN74LVC1G27DSFR,296-30123-2,2156-SN74LVC1G27DSFR,-SN74LVC1G27DSFRR,296-30123-6,-296-30123-1,-296-30123-1
Base Product Number: 74LVC1G27

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G27DSFR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G27DSFR
Logic - Gates and Inverters SN74LVC1G27DSFR
IC GATE NOR 1CH 3-INP 6SON

IC GATE NOR 1CH 3-INP 6SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G27DSFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G27DSFR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G27DSFR
IC GATE NOR 1CH 3-INP 6SON

IC GATE NOR 1CH 3-INP 6SON

Supplier's Site
Gates and Inverters - SN74LVC1G27DSFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G27DSFR
Gates and Inverters SN74LVC1G27DSFR
NOR Gate IC 1 Channel 6-SON (1x1)

NOR Gate IC 1 Channel 6-SON (1x1)

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G27DSFR
Logic Gates SN74LVC1G27DSFR
Logic Gates Sgl 3-Inp Pos-NOR Gate

Logic Gates Sgl 3-Inp Pos-NOR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G27DSFR 296-30123-2-ND SN74LVC1G27DSFR 705-SN74LVC1G27DSFR 1257693-SN74LVC1G27DSFR SN74LVC1G27DSFR SN74LVC1G27DSFR SN74LVC1G27DSFR SN74LVC1G27DSFR
Product Name SN74LVC1G27 Single 3-Input Positive-NOR Gate Gates and Inverters 5.5V 32mA Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NOR NOR OR; NOR NOR; NOR GATE NOT; NOR; NOR Gate NOT; NOR NOR NOR; NOR Gate
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 20.5 ns 3.6 ns 3.6 ns 3.6 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRG4Q1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
Logic IC - 705-4001BDC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Inputs 2
IC Package Type Other; Bulk
View Details
2 suppliers