Texas Instruments SN74LVC1G27 Single 3-Input Positive-NOR Gate SN74LVC1G27DBVR

Description
Single 3-Input Positive-NOR Gate 6-SOT-23 -40 to 125
Request a Quote
Description
Single 3-Input Positive-NOR Gate 6-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G27DBVR is a single 3-input positive-NOR gate from Texas Instruments, designed for use in various digital logic applications. It operates with a supply voltage range of 1.65V to 5.5V and can accept input voltages up to 5.5V. The device features a maximum propagation delay of 4.5 ns at 3.3V, ensuring fast switching performance. It supports low power consumption with a maximum supply current of 10 µA and includes features such as partial-power-down mode and back-drive protection. The SN74LVC1G27DBVR is available in a compact NanoFree,Ñ¢ package, which enhances space efficiency in circuit designs. It is rated for operation over a temperature range of -40°C to 125°C, making it suitable for a variety of environmental conditions. The device also offers robust ESD protection, exceeding standards for human-body and machine models, ensuring reliability in sensitive applications.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G27DBVR is a single 3-input positive-NOR gate from Texas Instruments, designed for use in various digital logic applications. It operates with a supply voltage range of 1.65V to 5.5V and can accept input voltages up to 5.5V. The device features a maximum propagation delay of 4.5 ns at 3.3V, ensuring fast switching performance. It supports low power consumption with a maximum supply current of 10 µA and includes features such as partial-power-down mode and back-drive protection. The SN74LVC1G27DBVR is available in a compact NanoFree,Ñ¢ package, which enhances space efficiency in circuit designs. It is rated for operation over a temperature range of -40°C to 125°C, making it suitable for a variety of environmental conditions. The device also offers robust ESD protection, exceeding standards for human-body and machine models, ensuring reliability in sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G27 Single 3-Input Positive-NOR Gate - SN74LVC1G27DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC1G27 Single 3-Input Positive-NOR Gate
SN74LVC1G27DBVR
SN74LVC1G27 Single 3-Input Positive-NOR Gate SN74LVC1G27DBVR
Single 3-Input Positive-NOR Gate 6-SOT-23 -40 to 125

Single 3-Input Positive-NOR Gate 6-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G27DBVR - 082406-SN74LVC1G27DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G27DBVR
082406-SN74LVC1G27DBVR
Logic - Logic - Gates and Inverters - SN74LVC1G27DBVR 082406-SN74LVC1G27DBVR
Manufacturer: Texas Instruments Win Source Part Number: 082406-SN74LVC1G27DB VR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Dimension: SOT-23-6 Supply Voltage - Operating: 1.65 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082406-SN74LVC1G27DBVR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Dimension: SOT-23-6
Supply Voltage - Operating: 1.65 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G27DBVR
5.5V SOT-23 Logic IC 705-SN74LVC1G27DBVR
3-Input NOR Gate IC, SOT-23, 1.65-5.5V, CMOS Product overview: SN74LVC1G27DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G27DBVR can be used for catalog matching and distributor lookup.

3-Input NOR Gate IC, SOT-23, 1.65-5.5V, CMOS Product overview: SN74LVC1G27DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G27DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC1G27DBVR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6

NOR Gate, LVC/LCX/Z Series, 1-Func, 3-Input, CMOS, PDSO6

Supplier's Site Datasheet
Gates and Inverters - 296-17119-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17119-1-ND
Gates and Inverters 296-17119-1-ND
NOR Gate IC 1 Channel SOT-23-6

NOR Gate IC 1 Channel SOT-23-6

Buy Now Datasheet
Gates and Inverters - 296-17119-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17119-2-ND
Gates and Inverters 296-17119-2-ND
NOR Gate IC 1 Channel SOT-23-6

NOR Gate IC 1 Channel SOT-23-6

Buy Now Datasheet
Gates and Inverters - 296-17119-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17119-6-ND
Gates and Inverters 296-17119-6-ND
NOR Gate IC 1 Channel SOT-23-6

NOR Gate IC 1 Channel SOT-23-6

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G27DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G27DBVR
Logic - Gates and Inverters SN74LVC1G27DBVR
IC GATE NOR 1CH 3-INP SOT23-6

IC GATE NOR 1CH 3-INP SOT23-6

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC1G27DBVR
Logic ICs >> Gates SN74LVC1G27DBVR
10uA 1.65V~5.5V 1 3.6ns@5V,50pF NORGate SOT-23-6 Gates ROHS

10uA 1.65V~5.5V 1 3.6ns@5V,50pF NORGate SOT-23-6 Gates ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G27DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G27DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G27DBVR
IC GATE NOR 1CH 3-INP SOT23-6

IC GATE NOR 1CH 3-INP SOT23-6

Supplier's Site
Gates and Inverters - SN74LVC1G27DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G27DBVR
Gates and Inverters SN74LVC1G27DBVR
NOR Gate IC 1 Channel SOT-23-6

NOR Gate IC 1 Channel SOT-23-6

Buy Now
Logic, Nor Gate, Sot-23-6; Logic Family / Base Number Texas Instruments - 29AH7602 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Nor Gate, Sot-23-6; Logic Family / Base Number Texas Instruments
29AH7602
Logic, Nor Gate, Sot-23-6; Logic Family / Base Number Texas Instruments 29AH7602
LOGIC, NOR GATE, SOT-23-6; Logic Family / Base Number:74LVC1G27; Logic Type:NOR; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

LOGIC, NOR GATE, SOT-23-6; Logic Family / Base Number:74LVC1G27; Logic Type:NOR; Output Current:32mA; No. of Inputs:3; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of Pins:6Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G27DBVR
Logic Gates SN74LVC1G27DBVR
Logic Gates Sngl3Inpt+NORGt

Logic Gates Sngl3Inpt+NORGt

Buy Now Datasheet
Gates and Inverters - SN74LVC1G27DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G27DBVR
Gates and Inverters SN74LVC1G27DBVR
IC GATE NOR 1CH 3-INP SOT23-6

IC GATE NOR 1CH 3-INP SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G27DBVR 082406-SN74LVC1G27DBVR 705-SN74LVC1G27DBVR SN74LVC1G27DBVR 296-17119-1-ND SN74LVC1G27DBVR SN74LVC1G27DBVR SN74LVC1G27DBVR SN74LVC1G27DBVR 29AH7602 SN74LVC1G27DBVR SN74LVC1G27DBVR
Product Name SN74LVC1G27 Single 3-Input Positive-NOR Gate Logic - Logic - Gates and Inverters - SN74LVC1G27DBVR 5.5V SOT-23 Logic IC Gates and Inverters Logic - Gates and Inverters Logic ICs >> Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic, Nor Gate, Sot-23-6; Logic Family / Base Number Texas Instruments Logic Gates Gates and Inverters
Gate Type NOR NOT; NOR; NOR Gate NOR; NOR GATE OR; NOR NOR NOT; NOR NOR NOR; NOR Gate NOR; NOR NOR; NOR Gate
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V~5.5V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 20.5 ns 3.6 ns 3.6 ns 3.6 ns 3.6 ns 3.6 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4002BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-86871012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - Logic - Gates and Inverters - 54F64DM - 1129240-54F64DM - Win Source Electronics
Specs
Gate Type NOT
View Details
4 suppliers
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers