Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC1G240DRYR

Description
IC BUFFER INVERT 5.5V 6SON
Datasheet
Description
IC BUFFER INVERT 5.5V 6SON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G240DRYR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC1G240DRYR
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC1G240DRYR
IC BUFFER INVERT 5.5V 6SON

IC BUFFER INVERT 5.5V 6SON

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVC1G240DRYR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24LE1-F16Q24-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 54F138FMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Telecom - SI3210M-E-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 38-VFQFN Exposed Pad
View Details