54F138FMQB -- INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
54F138FMQB
Description
DECODER/DRIVER
-
Lingto Electronic Limited
Datasheet
Description
DECODER/DRIVER
Datasheet
Suppliers
Interface - Drivers, Receivers, Transceivers
54F138FMQB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
54F138FMQB |
|
Product Name
|
Interface - Drivers, Receivers, Transceivers |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Interface
USART
Operating Frequency
2400 MHz
View Details
Device Type
Transceiver
Technology
ZigBee
Operating Frequency
6500 to 8000 MHz
View Details
Device Type
Beamformers
Operating Frequency
2000 to 8000 MHz
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details