1-of-2 Decoder/Demultiplexe
Decoder/Driver, LVC/LCX/Z Series, Complementary Output, CMOS, PDSO6
IC DECODER/DEMUX 1 X 1:2 6SOT
| Texas Instruments | Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | SN74LVC1G19DRLR | SN74LVC1G19DRLR | SN74LVC1G19DRLR |
| Product Name | SN74LVC1G19 1-of-2 Decoder/Demultiplexer | Signal Switches, Multiplexers, Decoders | |
| Function | Decoder/Demultiplexer | Decoder | Decoder |
| Supply Voltage | 1.65 | 1.65V ~ 5.5V | |
| Package Type | DSBGA,SC70,SON,SOT,SOT-23 | SOT-5X3-6 | SOT-563, SOT-666 |
| Logic Family | LVC | CMOS | |
| Propagation Delay | 3.9 to 16.1 ns |