Texas Instruments SN54F138 3-Line To 8-Line Decoders/Demultiplexers JM38510/33701B2A

Description
3-Line To 8-Line Decoders/Demultiplex ers 20-LCCC -55 to 125
Request a Quote
Description
3-Line To 8-Line Decoders/Demultiplex ers 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54F138 is a 3-line to 8-line decoder/demultiplexer designed for high-speed memory decoding and data transmission applications. It features three enable inputs, allowing for simplified cascading and data reception, which can reduce the need for external gates or inverters. The device is characterized for operation over a military temperature range of -55°C to 125°C, making it suitable for demanding environments. This decoder can effectively minimize system decoding delays when used with high-speed memory systems, as its propagation delay times are typically less than the access times of the memories it interfaces with. The SN54F138 supports the selection of one of eight output lines based on the binary-select inputs and enable inputs, making it versatile for various applications. The product is available in multiple package options, including LCCC and CDIP, accommodating different design requirements.

Datasheet Summary
Powered by GS/AI

The SN54F138 is a 3-line to 8-line decoder/demultiplexer designed for high-speed memory decoding and data transmission applications. It features three enable inputs, allowing for simplified cascading and data reception, which can reduce the need for external gates or inverters. The device is characterized for operation over a military temperature range of -55°C to 125°C, making it suitable for demanding environments. This decoder can effectively minimize system decoding delays when used with high-speed memory systems, as its propagation delay times are typically less than the access times of the memories it interfaces with. The SN54F138 supports the selection of one of eight output lines based on the binary-select inputs and enable inputs, making it versatile for various applications. The product is available in multiple package options, including LCCC and CDIP, accommodating different design requirements.

Suppliers

Company
Product
Description
Supplier Links
SN54F138 3-Line To 8-Line Decoders/Demultiplexers - JM38510/33701B2A - Texas Instruments
Dallas, TX, United States
SN54F138 3-Line To 8-Line Decoders/Demultiplexers
JM38510/33701B2A
SN54F138 3-Line To 8-Line Decoders/Demultiplexers JM38510/33701B2A
3-Line To 8-Line Decoders/Demultiplex ers 20-LCCC -55 to 125

3-Line To 8-Line Decoders/Demultiplexers 20-LCCC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1230743-JM38510/33701B2A
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1230743-JM38510/33701B2A
Win Source Part Number: 1230743-JM38510/3370 1B2A Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISJM38510/33701B 2A,2156-JM38510/3370 1B2A

Win Source Part Number: 1230743-JM38510/33701B2A
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISJM38510/33701B2A,2156-JM38510/33701B2A

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number JM38510/33701B2A 1230743-JM38510/33701B2A
Product Name SN54F138 3-Line To 8-Line Decoders/Demultiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC138 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC138M - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers
 - 4556BDM - Rochester Electronics
Texas Instruments
Specs
Function Decoder
Package Type DIP; PDIP; PDIP
Logic Family CMOS
View Details
CD4556B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - CD4556BMT - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 1
Output Lines 4
View Details
2 suppliers
CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74AC138M96G4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details