Nexperia B.V. Logic Family / Base Number Nexperia 74HC4514D 652.

Description
Logic Family / Base Number:74HC4514; Logic Type:Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Product Range:- RoHS Compliant: Yes
Description
Logic Family / Base Number:74HC4514; Logic Type:Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Nexperia - 24AC3194 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Nexperia
24AC3194
Logic Family / Base Number Nexperia 24AC3194
Logic Family / Base Number:74HC4514; Logic Type:Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Product Range:- RoHS Compliant: Yes

Logic Family / Base Number:74HC4514; Logic Type:Decoder / Demultiplexer; No. of Outputs:16Outputs; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 24AC3194
Product Name Logic Family / Base Number Nexperia
Function Decoder
Output Lines 16; Other; 16Outputs
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

CD4555B-MIL CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs High on Select - CD4555BF3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
View Details
Ic, 74Hc Cmos, Smd, 74Hc151, Soic16; Logic Family / Base Number Nexperia - 26M7760 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 2; Other; 2Outputs
Supply Voltage 6V
View Details
 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details