Multiplexer And Demux/Decoder, LVC/LCX/Z Series, 1-Func, 1 Line Input, 2 Line Output, True Output, CMOS, PDSO6
IC DEMULTIPLEXER 1 X 1:2 SOT23-6
Demultiplexer 1 x 1:2 SOT-23-6
MUX/DEMUX, SINGLE, 1 CH, SOT-23-6; Logic Family / Base Number:-; Logic Type:Demultiplexer; No. of Channels:1Channels; Line Configuration:1:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of RoHS Compliant: Yes
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74LVC1G18DBVR | SN74LVC1G18DBVR | SN74LVC1G18DBVR | 54AH1499 |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | Mux/demux, Single, 1 Ch, Sot-23-6; Logic Family / Base Number Texas Instruments | |
| Package Type | SOT-23-6 | SOT-23-6 | SOT-23 |