The SN74LVC1G17 is a single Schmitt-trigger buffer designed for operation within a voltage range of 1.65V to 5.5V. It features a maximum propagation delay of 4.6ns at 3.3V and offers low power consumption with a maximum supply current of 10OºA. The device can drive outputs up to ±24mA at 3.3V, making it suitable for various applications including audio devices, digital assistants, and solid-state drives. This buffer supports live insertion and partial-power-down modes, along with back-drive protection. It is available in an ultra-small 1.0mm x 1.0mm DSF package, which is beneficial for space-constrained designs. The device also boasts robust ESD protection, exceeding standards for human-body, machine, and charged-device models. The latch-up performance exceeds 100mA per JESD 78, Class II, ensuring reliability in demanding environments.
Single Schmitt-Trigger Buffer 6-SON -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LVC1G17DSF2 |
| Product Name | SN74LVC1G17 Single Schmitt-Trigger Buffer |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Logic Family | LVC |
| Features | Schmitt Trigger |