Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC1G17DRLRG4

Description
IC BUFFER NON-INVERT 5.5V SOT5
Datasheet
Description
IC BUFFER NON-INVERT 5.5V SOT5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC1G17DRLRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVC1G17DRLRG4
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVC1G17DRLRG4
IC BUFFER NON-INVERT 5.5V SOT5

IC BUFFER NON-INVERT 5.5V SOT5

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVC1G17DRLRG4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-O17Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54LS49DMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
Telecom - 336-SI32178-B-FM1RDKR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details