Single Schmitt-trigger buffer designed for 1.65V to 5.5V VCC operation, featuring a 5-pin SOT-23 package with 2.9mm × 2.8mm body size, supports 5.5V inputs, delivers ±24mA output drive at 3.3V, and operates from -40°C to 125°C with maximum propagation delay of 4.6ns at 3.3V and 10μA maximum supply current.
Single Schmitt-Trigger Buffer 5-SOT-23 -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LVC1G17DBVRE4 |
| Product Name | SN74LVC1G17 Single Schmitt-Trigger Buffer |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Logic Family | LVC |
| Features | Schmitt Trigger |