Texas Instruments SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear SN74LVC1G175DBVT

Description
Single D-Type Flip-Flop with Asynchronous Clear 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single D-Type Flip-Flop with Asynchronous Clear 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear - SN74LVC1G175DBVT - Texas Instruments
Dallas, TX, United States
SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear
SN74LVC1G175DBVT
SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear SN74LVC1G175DBVT
Single D-Type Flip-Flop with Asynchronous Clear 6-SOT-23 -40 to 125

Single D-Type Flip-Flop with Asynchronous Clear 6-SOT-23 -40 to 125

Buy Now Datasheet
 - SN74LVC1G175DBVT - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, True Output, CMOS, PDSO6

D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, 1-Bit, True Output, CMOS, PDSO6

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC1G175DBVT
1100405-SN74LVC1G175DBVT
Logic - Logic - Flip Flops - SN74LVC1G175DBVT 1100405-SN74LVC1G175DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1100405-SN74LVC1G175 DBVT Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: SOT-23-6 Purpose: Reset Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 175MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100405-SN74LVC1G175DBVT
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: SOT-23-6
Purpose: Reset
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 175MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-32298-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32298-1-ND
Flip Flops 296-32298-1-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Buy Now
Flip Flops - 296-32298-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32298-2-ND
Flip Flops 296-32298-2-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Buy Now
Flip Flops - 296-32298-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32298-6-ND
Flip Flops 296-32298-6-ND
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Buy Now
Logic - Flip Flops - SN74LVC1G175DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC1G175DBVT
Logic - Flip Flops SN74LVC1G175DBVT
IC FF D-TYPE SNGL 1BIT SOT23-6

IC FF D-TYPE SNGL 1BIT SOT23-6

Supplier's Site Datasheet
Flip Flop, D Type, Smd, 74Lvc1G175; Logic Family / Base Number Texas Instruments - 26AJ9507 - Newark, An Avnet Company
Chicago, IL, United States
Flip Flop, D Type, Smd, 74Lvc1G175; Logic Family / Base Number Texas Instruments
26AJ9507
Flip Flop, D Type, Smd, 74Lvc1G175; Logic Family / Base Number Texas Instruments 26AJ9507
FLIP FLOP, D TYPE, SMD, 74LVC1G175; Logic Family / Base Number:74LVC1G175; Flip-Flop Type:D; Propagation Delay:3.2ns; Frequency:175MHz; Output Current:32mA; Logic Case Style:SOT-23; No. of Pins:6Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

FLIP FLOP, D TYPE, SMD, 74LVC1G175; Logic Family / Base Number:74LVC1G175; Flip-Flop Type:D; Propagation Delay:3.2ns; Frequency:175MHz; Output Current:32mA; Logic Case Style:SOT-23; No. of Pins:6Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC1G175DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC1G175DBVT
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC1G175DBVT
IC FF D-TYPE SNGL 1BIT SOT23-6

IC FF D-TYPE SNGL 1BIT SOT23-6

Supplier's Site
Flip Flops - SN74LVC1G175DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Flip Flop 1 Element D-Type 1 Bit Positive Edge SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC1G175DBVT SN74LVC1G175DBVT 1100405-SN74LVC1G175DBVT 296-32298-1-ND SN74LVC1G175DBVT 26AJ9507 SN74LVC1G175DBVT SN74LVC1G175DBVT
Product Name SN74LVC1G175 Single D-Type Flip-Flop with Asynchronous Clear Logic - Logic - Flip Flops - SN74LVC1G175DBVT Flip Flops Logic - Flip Flops Flip Flop, D Type, Smd, 74Lvc1G175; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V
Propagation Delay 13.4 ns 4 ns 5 ns 3.2 ns
fMAX 150 MHz 175 MHz 175 MHz 175 MHz
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT173 High Speed CMOS Logic Quad D-Type Flip-Flops with 3-State Outputs - 5962-8875901EA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 50 ns
View Details
3 suppliers
SN54LVTH574 3.3-V ABT Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583201Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
2 suppliers
SN54HC74-SP Dual D-type Positive-Edge-Triggered Flip-Flops With Clear And Preset - 5962-8405601VDA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Propagation Delay 37 ns
fMAX 28 MHz
View Details