1-Bit Schmitt Trigger Inverter IC, 1.65-5.5V, CMOS, BGA Product overview: SN74LVC1G14YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, BGA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14YZPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 065640-SN74LVC1G14YZ
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.39 V to 1.87 V
Logic Level - High: 1.16 V to 3.33 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-DSBGA, 5-WCSP (1.4x0.9)
Dimension: 5-XFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Inverter IC 1 Channel Schmitt Trigger 5-DSBGA (1.4x0.9)
Inverter IC 1 Channel Schmitt Trigger 5-DSBGA (1.4x0.9)
Inverter IC 1 Channel Schmitt Trigger 5-DSBGA (1.4x0.9)
IC INVERT SCHMITT 1CH 1IN 5DSBGA
Inverter IC 1 Channel Schmitt Trigger 5-DSBGA (1.4x0.9)
IC INVERT SCHMITT 1CH 1IN 5DSBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LVC1G14YZPR | 065640-SN74LVC1G14YZPR | 296-14363-2-ND | SN74LVC1G14YZPR | SN74LVC1G14YZPR | SN74LVC1G14YZPR |
| Product Name | 5.5V BGA Logic IC | Logic - Logic - Gates and Inverters - SN74LVC1G14YZPR | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) | |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 11 ns | 5 ns | 6.5 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |