Texas Instruments Logic - Logic - Gates and Inverters - SN74LVC1G14YZAR SN74LVC1G14YZAR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1100403-SN74LVC1G14Y ZAR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.39 V to 1.87 V Logic Level - High: 1.16 V to 3.33 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 5-DSBGA, 5-WCSP (1.4x0.9) Dimension: 5-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1100403-SN74LVC1G14Y ZAR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.39 V to 1.87 V Logic Level - High: 1.16 V to 3.33 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 5-DSBGA, 5-WCSP (1.4x0.9) Dimension: 5-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC1G14YZAR - 1100403-SN74LVC1G14YZAR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G14YZAR
1100403-SN74LVC1G14YZAR
Logic - Logic - Gates and Inverters - SN74LVC1G14YZAR 1100403-SN74LVC1G14YZAR
Manufacturer: Texas Instruments Win Source Part Number: 1100403-SN74LVC1G14Y ZAR Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.39 V to 1.87 V Logic Level - High: 1.16 V to 3.33 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 5-DSBGA, 5-WCSP (1.4x0.9) Dimension: 5-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100403-SN74LVC1G14YZAR
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.39 V to 1.87 V
Logic Level - High: 1.16 V to 3.33 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-DSBGA, 5-WCSP (1.4x0.9)
Dimension: 5-XFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1100403-SN74LVC1G14YZAR
Product Name Logic - Logic - Gates and Inverters - SN74LVC1G14YZAR
Package Type CSP; 5-DSBGA, 5-WCSP (1.4x0.9)
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Comparators - 1904350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type So
View Details
Discrete Class D Audio Amplifier ICs - IRS20965S - Infineon Technologies AG
Specs
Device Type Audio Amplifiers
Standards and Certifications RoHS
Package Type SOIC; SOIC 16 pins
View Details
960MHz 5W Rf Amplifier - 860-QPA9805TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details