Single Schmitt-Trigger Inverter 5-X2SON -40 to 85 Product overview: SN74LVC1G14DPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G14DPWR can be used for catalog matching and distributor lookup.
Inverter IC 1 Channel Schmitt Trigger 5-X2SON (0.8x0.8)
Inverter IC 1 Channel Schmitt Trigger 5-X2SON (0.8x0.8)
Inverter IC 1 Channel Schmitt Trigger 5-X2SON (0.8x0.8)
Win Source Part Number: 1257714-SN74LVC1G14D
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Features: Schmitt Trigger
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.39V ~ 1.87V
Logic Level - High: 1.16V ~ 3.33V
Voltage - Supply: 1.65V ~ 5.5V
Package / Case: 5-XFDFN Exposed Pad
Supplier Device Package: 5-X2SON (0.8x0.8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LVC1G14DPWR,296-
Base Product Number: 74LVC1G14
IC INVERT SCHMITT 1CH 1IN 5X2SON
IC INVERT SCHMITT 1CH 1IN 5X2SON
Inverter IC 1 Channel Schmitt Trigger 5-X2SON (0.8x0.8)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LVC1G14DPWR | 296-47421-1-ND | 1257714-SN74LVC1G14DPWR | SN74LVC1G14DPWR | SN74LVC1G14DPWR | SN74LVC1G14DPWR |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Logic Family | LVC/LCX/Z | |||||
| Inputs | 1 | 1 | 1 | 1 | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) | 1.65V ~ 5.5V |