Texas Instruments SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input SN74LVC1G132DCKT

Description
Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input - SN74LVC1G132DCKT - Texas Instruments
Dallas, TX, United States
SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input
SN74LVC1G132DCKT
SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input SN74LVC1G132DCKT
Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SC70 -40 to 125

Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SC70 -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-46208-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-46208-2-ND
Gates and Inverters 296-46208-2-ND
NAND Gate IC 1 Channel Schmitt Trigger SC-70-5

NAND Gate IC 1 Channel Schmitt Trigger SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-46208-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-46208-6-ND
Gates and Inverters 296-46208-6-ND
NAND Gate IC 1 Channel Schmitt Trigger SC-70-5

NAND Gate IC 1 Channel Schmitt Trigger SC-70-5

Buy Now Datasheet
Gates and Inverters - 296-46208-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-46208-1-ND
Gates and Inverters 296-46208-1-ND
NAND Gate IC 1 Channel Schmitt Trigger SC-70-5

NAND Gate IC 1 Channel Schmitt Trigger SC-70-5

Buy Now Datasheet
Singapore, Singapore
5.5V 32mA Logic IC
705-SN74LVC1G132DCKT
5.5V 32mA Logic IC 705-SN74LVC1G132DCKT
2-Input NAND Gate, Schmitt Trigger, CMOS, 5.5V, 32mA, SC Package Product overview: SN74LVC1G132DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G132DCKT can be used for catalog matching and distributor lookup.

2-Input NAND Gate, Schmitt Trigger, CMOS, 5.5V, 32mA, SC Package Product overview: SN74LVC1G132DCKT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G132DCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G132DCKT
Logic Gates SN74LVC1G132DCKT
Logic Gates SNGL 2 Input NAND Gate

Logic Gates SNGL 2 Input NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC1G132DCKT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G132DCKT
Logic - Gates and Inverters SN74LVC1G132DCKT
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site Datasheet
Logic, Sngl 2In Nand Gate, 5Sc70; Logic Family / Base Number Texas Instruments - 26AJ9501 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Sngl 2In Nand Gate, 5Sc70; Logic Family / Base Number Texas Instruments
26AJ9501
Logic, Sngl 2In Nand Gate, 5Sc70; Logic Family / Base Number Texas Instruments 26AJ9501
LOGIC, SNGL 2IN NAND GATE, 5SC70; Logic Family / Base Number:74LVC1G132; Logic Type:NAND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

LOGIC, SNGL 2IN NAND GATE, 5SC70; Logic Family / Base Number:74LVC1G132; Logic Type:NAND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SC-70; No. of Pins:5Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LVC1G132DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G132DCKT
Gates and Inverters SN74LVC1G132DCKT
NAND Gate IC 1 Channel Schmitt Trigger SC-70-5

NAND Gate IC 1 Channel Schmitt Trigger SC-70-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G132DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G132DCKT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G132DCKT
IC GATE NAND 1CH 2-INP SC70-5

IC GATE NAND 1CH 2-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G132DCKT 296-46208-2-ND 705-SN74LVC1G132DCKT SN74LVC1G132DCKT SN74LVC1G132DCKT 26AJ9501 SN74LVC1G132DCKT SN74LVC1G132DCKT
Product Name SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input Gates and Inverters 5.5V 32mA Logic IC Logic Gates Logic - Gates and Inverters Logic, Sngl 2In Nand Gate, 5Sc70; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND NAND; NAND GATE NOT; NAND NAND; NAND NAND; NAND Gate NAND
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) 5.5V 1.65V ~ 5.5V
Logic Family LVC
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 16 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100145DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Register File
Output Type Non-Inverted
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
 - 4025BDM - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details