Texas Instruments SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input SN74LVC1G132DBVT

Description
Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input - SN74LVC1G132DBVT - Texas Instruments
Dallas, TX, United States
SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input
SN74LVC1G132DBVT
SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input SN74LVC1G132DBVT
Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SOT-23 -40 to 125

Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G132DBVT - 1100387-SN74LVC1G132DBVT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G132DBVT
1100387-SN74LVC1G132DBVT
Logic - Logic - Gates and Inverters - SN74LVC1G132DBVT 1100387-SN74LVC1G132DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1100387-SN74LVC1G132 DBVT Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.39 V to 1.87 V Logic Level - High: 1.16 V to 3.33 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Dimension: SC-74A, SOT-753 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1100387-SN74LVC1G132DBVT
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.39 V to 1.87 V
Logic Level - High: 1.16 V to 3.33 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-32295-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32295-6-ND
Gates and Inverters 296-32295-6-ND
NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32295-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32295-1-ND
Gates and Inverters 296-32295-1-ND
NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-32295-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32295-2-ND
Gates and Inverters 296-32295-2-ND
NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
 - SN74LVC1G132DBVT - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G132DBVT
5.5V SOT-23 Logic IC 705-SN74LVC1G132DBVT
Schmitt Trigger NAND Gate IC, SOT-23-5, 1.65-5.5V, 5ns Product overview: SN74LVC1G132DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G132DBVT can be used for catalog matching and distributor lookup.

Schmitt Trigger NAND Gate IC, SOT-23-5, 1.65-5.5V, 5ns Product overview: SN74LVC1G132DBVT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G132DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC1G132DBVT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G132DBVT
Logic - Gates and Inverters SN74LVC1G132DBVT
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Logic, Sngl 2In Nand Gate, 5Sot23; Logic Family / Base Number Texas Instruments - 42AH2008 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Sngl 2In Nand Gate, 5Sot23; Logic Family / Base Number Texas Instruments
42AH2008
Logic, Sngl 2In Nand Gate, 5Sot23; Logic Family / Base Number Texas Instruments 42AH2008
LOGIC, SNGL 2IN NAND GATE, 5SOT23; Logic Family / Base Number:74LVC1G132; Logic Type:NAND Schmitt Trigger; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of RoHS Compliant: Yes

LOGIC, SNGL 2IN NAND GATE, 5SOT23; Logic Family / Base Number:74LVC1G132; Logic Type:NAND Schmitt Trigger; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LVC1G132DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G132DBVT
Gates and Inverters SN74LVC1G132DBVT
NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G132DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G132DBVT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G132DBVT
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G132DBVT
Logic Gates SN74LVC1G132DBVT
Logic Gates SNGL 2 Input NAND Gate

Logic Gates SNGL 2 Input NAND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G132DBVT 1100387-SN74LVC1G132DBVT 296-32295-6-ND SN74LVC1G132DBVT 705-SN74LVC1G132DBVT SN74LVC1G132DBVT 42AH2008 SN74LVC1G132DBVT SN74LVC1G132DBVT SN74LVC1G132DBVT
Product Name SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input Logic - Logic - Gates and Inverters - SN74LVC1G132DBVT Gates and Inverters 5.5V SOT-23 Logic IC Logic - Gates and Inverters Logic, Sngl 2In Nand Gate, 5Sot23; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NAND NOT; NAND; NAND Gate NAND AND; NAND NAND; NAND GATE, Schmitt Trigger NOT; NAND NAND; NAND Schmitt Trigger NAND; NAND Gate NAND
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 16 ns 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5422DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic IC - 705-4001BDC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Inputs 2
IC Package Type Other; Bulk
View Details
2 suppliers
Logic IC - 770-54F64DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 11
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
 - 54S20FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers