Texas Instruments SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input SN74LVC1G132DBVR

Description
Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input - SN74LVC1G132DBVR - Texas Instruments
Dallas, TX, United States
SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input
SN74LVC1G132DBVR
SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input SN74LVC1G132DBVR
Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SOT-23 -40 to 125

Single 2-Input NAND Gate with Schmitt-Trigger Input 5-SOT-23 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC1G132DBVR - 1255525-SN74LVC1G132DBVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC1G132DBVR
1255525-SN74LVC1G132DBVR
Logic - Logic - Gates and Inverters - SN74LVC1G132DBVR 1255525-SN74LVC1G132DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1255525-SN74LVC1G132 DBVR Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Schmitt Trigger Package: SC-74A, SOT-753 Number of Circuits: 1 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.39 V ~ 1.87 V Logic Level - High: 1.16 V ~ 3.33 V Family Name: SN74LVC1G132 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74LX1G132STR; 74LVC1G132DCKRE4; 74LVC1G132DCKTE4; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1255525-SN74LVC1G132DBVR
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Schmitt Trigger
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.39 V ~ 1.87 V
Logic Level - High: 1.16 V ~ 3.33 V
Family Name: SN74LVC1G132
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74LX1G132STR; 74LVC1G132DCKRE4; 74LVC1G132DCKTE4;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Logic IC
705-SN74LVC1G132DBVR
5.5V SOT-23 Logic IC 705-SN74LVC1G132DBVR
NAND Gate, Schmitt Trigger, 1.65-5.5V, SOT-23 Product overview: SN74LVC1G132DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G132DBVR can be used for catalog matching and distributor lookup.

NAND Gate, Schmitt Trigger, 1.65-5.5V, SOT-23 Product overview: SN74LVC1G132DBVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC1G132DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC1G132DBVR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

NAND Gate, LVC/LCX/Z Series, 1-Func, 2-Input, CMOS, PDSO5

Supplier's Site Datasheet
Gates and Inverters - 296-17888-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17888-6-ND
Gates and Inverters 296-17888-6-ND
NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-17888-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17888-1-ND
Gates and Inverters 296-17888-1-ND
NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Gates and Inverters - 296-17888-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-17888-2-ND
Gates and Inverters 296-17888-2-ND
NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now Datasheet
Logic Nand Gate, Single, 5.3Ns, 5-Sot-23; Logic Family / Base Number Texas Instruments - 26AJ9500 - Newark, An Avnet Company
Chicago, IL, United States
Logic Nand Gate, Single, 5.3Ns, 5-Sot-23; Logic Family / Base Number Texas Instruments
26AJ9500
Logic Nand Gate, Single, 5.3Ns, 5-Sot-23; Logic Family / Base Number Texas Instruments 26AJ9500
LOGIC NAND GATE, SINGLE, 5.3NS, 5-SOT-23; Logic Family / Base Number:74LVC1G132; Logic Type:NAND Schmitt Trigger; Output Current:50mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. RoHS Compliant: Yes

LOGIC NAND GATE, SINGLE, 5.3NS, 5-SOT-23; Logic Family / Base Number:74LVC1G132; Logic Type:NAND Schmitt Trigger; Output Current:50mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SOT-23; No. RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LVC1G132DBVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC1G132DBVR
Logic - Gates and Inverters SN74LVC1G132DBVR
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Gates and Inverters - SN74LVC1G132DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC1G132DBVR
Gates and Inverters SN74LVC1G132DBVR
NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

NAND Gate IC 1 Channel Schmitt Trigger SOT-23-5

Buy Now
Gates and Inverters - SN74LVC1G132DBVR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC1G132DBVR
Gates and Inverters SN74LVC1G132DBVR
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC1G132DBVR
Logic Gates SN74LVC1G132DBVR
Logic Gates Sngl 2 Inpt NAND Gate

Logic Gates Sngl 2 Inpt NAND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC1G132DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC1G132DBVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC1G132DBVR
IC GATE NAND 1CH 2-INP SOT23-5

IC GATE NAND 1CH 2-INP SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC1G132DBVR 1255525-SN74LVC1G132DBVR 705-SN74LVC1G132DBVR SN74LVC1G132DBVR 296-17888-6-ND 26AJ9500 SN74LVC1G132DBVR SN74LVC1G132DBVR SN74LVC1G132DBVR SN74LVC1G132DBVR SN74LVC1G132DBVR
Product Name SN74LVC1G132 Single 2-Input NAND Gate with Schmitt-Trigger Input Logic - Logic - Gates and Inverters - SN74LVC1G132DBVR 5.5V SOT-23 Logic IC Gates and Inverters Logic Nand Gate, Single, 5.3Ns, 5-Sot-23; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE, Schmitt Trigger AND; NAND NAND NAND; NAND Schmitt Trigger NOT; NAND NAND; NAND Gate NAND; NAND Gate NAND
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 5.5V 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Features Schmitt Trigger Schmitt Trigger
Propagation Delay 16 ns 5 ns 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F132LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
 - 54S20FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers
SN54AS832B Hex 2-Input OR Drivers - 5962-8852301SA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details